Hannay Reels Manual or Power Rewind Storage Only Reel VAC

Description
To handle 2", 3" or 4" I.D. vacuum hose. Sewer Vacuum Hose Storage The new VAC Series reel is designed to store and handle vacuum hose up to 4" ID and 150 feet in length. This series is constructed with a heavy-duty steel channel frame and spoked discs for weight savings. Both manual and power rewind options are available. The VAC Series reel offers a variety of different mounting configurations depending on tank/truck size constraints, and provides effortless rewinding and storage of hose. 2" channel frame construction for over-road durability.1/4" thick rolled drum to handle long lengths of hose. Spoked discs provide optimal combination of strength and weight savings. Manual rewind is standard, optional electric (in 12, 24 or 115V configurations), air or hydraulic rewind available. Positive engagement pin lock brake is standard. Easy access to hose from both sides of reel.
Request a Quote Datasheet
Description
To handle 2", 3" or 4" I.D. vacuum hose. Sewer Vacuum Hose Storage The new VAC Series reel is designed to store and handle vacuum hose up to 4" ID and 150 feet in length. This series is constructed with a heavy-duty steel channel frame and spoked discs for weight savings. Both manual and power rewind options are available. The VAC Series reel offers a variety of different mounting configurations depending on tank/truck size constraints, and provides effortless rewinding and storage of hose. 2" channel frame construction for over-road durability.1/4" thick rolled drum to handle long lengths of hose. Spoked discs provide optimal combination of strength and weight savings. Manual rewind is standard, optional electric (in 12, 24 or 115V configurations), air or hydraulic rewind available. Positive engagement pin lock brake is standard. Easy access to hose from both sides of reel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual or Power Rewind Storage Only Reel - VAC - Hannay Reels
Westerlo, NY, United States
Manual or Power Rewind Storage Only Reel
VAC
Manual or Power Rewind Storage Only Reel VAC
To handle 2", 3" or 4" I.D. vacuum hose. Sewer Vacuum Hose Storage The new VAC Series reel is designed to store and handle vacuum hose up to 4" ID and 150 feet in length. This series is constructed with a heavy-duty steel channel frame and spoked discs for weight savings. Both manual and power rewind options are available. The VAC Series reel offers a variety of different mounting configurations depending on tank/truck size constraints, and provides effortless rewinding and storage of hose. 2" channel frame construction for over-road durability.1/4" thick rolled drum to handle long lengths of hose. Spoked discs provide optimal combination of strength and weight savings. Manual rewind is standard, optional electric (in 12, 24 or 115V configurations), air or hydraulic rewind available. Positive engagement pin lock brake is standard. Easy access to hose from both sides of reel.

To handle 2", 3" or 4" I.D. vacuum hose.

Sewer Vacuum Hose Storage

The new VAC Series reel is designed to store and handle vacuum hose up to 4" ID and 150 feet in length. This series is constructed with a heavy-duty steel channel frame and spoked discs for weight savings. Both manual and power rewind options are available. The VAC Series reel offers a variety of different mounting configurations depending on tank/truck size constraints, and provides effortless rewinding and storage of hose.

  • 2" channel frame construction for over-road durability.1/4" thick rolled drum to handle long lengths of hose.
  • Spoked discs provide optimal combination of strength and weight savings.
  • Manual rewind is standard, optional electric (in 12, 24 or 115V configurations), air or hydraulic rewind available.
  • Positive engagement pin lock brake is standard.
  • Easy access to hose from both sides of reel.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number VAC
Product Name Manual or Power Rewind Storage Only Reel
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Static Grounding Reel - SSHGR50 - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Material Of Construction Stainless Steel
View Details
Manual or Power Rewind Reel - F7100 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 23 to 31.75 inch (584 to 806 mm)
View Details
Portable Storage Reels - C20-14-16 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details
Removable Spool Portable Cable Reel - AVCQ20-14-16 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details