Hannay Reels Power Rewind Reel PBGMB

Description
To handle single 1" or 1-1/2" I.D. hose Standard hose reel is steel construction, painted graphite. Aluminum or stainless steel construction is available. "SB" prefix denotes polished aluminum construction, offering both reduced weight and superior corrosion resistance compared to standard steel construction. Choose #40 chain and sprocket drive powered by an electric, hydraulic, or compressed air motor or direct drive hydraulic rewind motor. Auxiliary crank rewind standard on DPB Series reels. Available on PB Series power rewind reels, at extra cost. Direct drive hydraulic rewind reels supplied with pinion brake. Electric powered rewind reels supplied with strap brake. Other brake and locking devices may be specified. See Ordering & Accessory Guide. Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT threads. Standard outlet: flanged riser with 1" female NPT threads. Standard inlet, outlet riser, and hub assembly are steel. Other sizes and/or threads can be furnished and must be specified. Pressures to 350 psi (24 bar). Temperatures from -40° F to +350° F (-40° C to +177° C). Consult factory for other pressures and temperatures. Chain guard available upon request, must be specified. Assembly B bottom wind roller is standard.
Request a Quote Datasheet
Description
To handle single 1" or 1-1/2" I.D. hose Standard hose reel is steel construction, painted graphite. Aluminum or stainless steel construction is available. "SB" prefix denotes polished aluminum construction, offering both reduced weight and superior corrosion resistance compared to standard steel construction. Choose #40 chain and sprocket drive powered by an electric, hydraulic, or compressed air motor or direct drive hydraulic rewind motor. Auxiliary crank rewind standard on DPB Series reels. Available on PB Series power rewind reels, at extra cost. Direct drive hydraulic rewind reels supplied with pinion brake. Electric powered rewind reels supplied with strap brake. Other brake and locking devices may be specified. See Ordering & Accessory Guide. Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT threads. Standard outlet: flanged riser with 1" female NPT threads. Standard inlet, outlet riser, and hub assembly are steel. Other sizes and/or threads can be furnished and must be specified. Pressures to 350 psi (24 bar). Temperatures from -40° F to +350° F (-40° C to +177° C). Consult factory for other pressures and temperatures. Chain guard available upon request, must be specified. Assembly B bottom wind roller is standard.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Rewind Reel - PBGMB - Hannay Reels
Westerlo, NY, United States
Power Rewind Reel
PBGMB
Power Rewind Reel PBGMB
To handle single 1" or 1-1/2" I.D. hose Standard hose reel is steel construction, painted graphite. Aluminum or stainless steel construction is available. "SB" prefix denotes polished aluminum construction, offering both reduced weight and superior corrosion resistance compared to standard steel construction. Choose #40 chain and sprocket drive powered by an electric, hydraulic, or compressed air motor or direct drive hydraulic rewind motor. Auxiliary crank rewind standard on DPB Series reels. Available on PB Series power rewind reels, at extra cost. Direct drive hydraulic rewind reels supplied with pinion brake. Electric powered rewind reels supplied with strap brake. Other brake and locking devices may be specified. See Ordering & Accessory Guide. Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT threads. Standard outlet: flanged riser with 1" female NPT threads. Standard inlet, outlet riser, and hub assembly are steel. Other sizes and/or threads can be furnished and must be specified. Pressures to 350 psi (24 bar). Temperatures from -40° F to +350° F (-40° C to +177° C). Consult factory for other pressures and temperatures. Chain guard available upon request, must be specified. Assembly B bottom wind roller is standard.

To handle single 1" or 1-1/2" I.D. hose

  • Standard hose reel is steel construction, painted graphite. Aluminum or stainless steel construction is available.
  • "SB" prefix denotes polished aluminum construction, offering both reduced weight and superior corrosion resistance compared to standard steel construction.
  • Choose #40 chain and sprocket drive powered by an electric, hydraulic, or compressed air motor or direct drive hydraulic rewind motor.
  • Auxiliary crank rewind standard on DPB Series reels. Available on PB Series power rewind reels, at extra cost.
  • Direct drive hydraulic rewind reels supplied with pinion brake. Electric powered rewind reels supplied with strap brake.
  • Other brake and locking devices may be specified. See Ordering & Accessory Guide.
  • Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT threads.
  • Standard outlet: flanged riser with 1" female NPT threads.
  • Standard inlet, outlet riser, and hub assembly are steel.
  • Other sizes and/or threads can be furnished and must be specified.
  • Pressures to 350 psi (24 bar).
  • Temperatures from -40° F to +350° F (-40° C to +177° C).
  • Consult factory for other pressures and temperatures.
  • Chain guard available upon request, must be specified.
  • Assembly B bottom wind roller is standard.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number PBGMB
Product Name Power Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 to 31.75 inch (578 to 806 mm)
Core Diameter 10.5 inch (267 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual and Power Rewind Cable Reel - CR6600 - Hannay Reels
Specs
Material Of Construction Steel
Flange Diameter 16.5 to 19 inch (419 to 483 mm)
Core Diameter 10.5 inch (267 mm)
View Details
Portable Storage Reels - C20-14-16 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details
Non-Corrosive Manual or Power Rewind Reel - SNC - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 17 to 27 inch (432 to 686 mm)
View Details
Static Grounding Reel - MHGR50 - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Material Of Construction Steel
View Details