Hannay Reels Power Rescue Tool Reel TEF2500

Description
To handle dual hydraulic 1/4" I.D. hose Chain and sprocket drive powered by an electric gear motor. Two 90° swivel joints with 1/4" female NPT threads. Rescue tool manufacturer must be specified to determine threads and packing material required. Pressures to 10,500 psi (724 bar). Temperatures from -20°F to +225°F (-29°C to + 107°C). Dual spools to operate two independent power rescue tools. Rollers and roller mounting brackets are accessory items. Specify roller position. Series TEF reels can be built in any combination of hydraulic, air or electric cable applications, please consult factory for specifications and a quote.
Request a Quote Datasheet
Description
To handle dual hydraulic 1/4" I.D. hose Chain and sprocket drive powered by an electric gear motor. Two 90° swivel joints with 1/4" female NPT threads. Rescue tool manufacturer must be specified to determine threads and packing material required. Pressures to 10,500 psi (724 bar). Temperatures from -20°F to +225°F (-29°C to + 107°C). Dual spools to operate two independent power rescue tools. Rollers and roller mounting brackets are accessory items. Specify roller position. Series TEF reels can be built in any combination of hydraulic, air or electric cable applications, please consult factory for specifications and a quote.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Rescue Tool Reel - TEF2500 - Hannay Reels
Westerlo, NY, United States
Power Rescue Tool Reel
TEF2500
Power Rescue Tool Reel TEF2500
To handle dual hydraulic 1/4" I.D. hose Chain and sprocket drive powered by an electric gear motor. Two 90° swivel joints with 1/4" female NPT threads. Rescue tool manufacturer must be specified to determine threads and packing material required. Pressures to 10,500 psi (724 bar). Temperatures from -20°F to +225°F (-29°C to + 107°C). Dual spools to operate two independent power rescue tools. Rollers and roller mounting brackets are accessory items. Specify roller position. Series TEF reels can be built in any combination of hydraulic, air or electric cable applications, please consult factory for specifications and a quote.

To handle dual hydraulic 1/4" I.D. hose

  • Chain and sprocket drive powered by an electric gear motor.
  • Two 90° swivel joints with 1/4" female NPT threads.
  • Rescue tool manufacturer must be specified to determine threads and packing material required.
  • Pressures to 10,500 psi (724 bar).
  • Temperatures from -20°F to +225°F (-29°C to + 107°C).
  • Dual spools to operate two independent power rescue tools.
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Series TEF reels can be built in any combination of hydraulic, air or electric cable applications, please consult factory for specifications and a quote.
Supplier's Site Datasheet
Manual Or Power Rewind Rescue Reel - TEF2500 - Hannay Reels
Westerlo, NY, United States
Manual Or Power Rewind Rescue Reel
TEF2500
Manual Or Power Rewind Rescue Reel TEF2500
To handle dual hydraulic 1/4" I.D. hose Chain and sprocket drive powered by an electric gear motor. Two 90° swivel joints with 1/4" female NPT threads. Rescue tool manufacturer must be specified to determine threads and packing material required. Pressures to 10,500 psi (724 bar). Temperatures from -20°F to +225°F (-29°C to + 107°C). Dual spools to operate two independent power rescue tools. Rollers and roller mounting brackets are accessory items. Specify roller position. Series TEF reels can be built in any combination of hydraulic, air or electric cable applications, please consult factory for specifications and a quote.

To handle dual hydraulic 1/4" I.D. hose

  • Chain and sprocket drive powered by an electric gear motor.
  • Two 90° swivel joints with 1/4" female NPT threads.
  • Rescue tool manufacturer must be specified to determine threads and packing material required.
  • Pressures to 10,500 psi (724 bar).
  • Temperatures from -20°F to +225°F (-29°C to + 107°C).
  • Dual spools to operate two independent power rescue tools.
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Series TEF reels can be built in any combination of hydraulic, air or electric cable applications, please consult factory for specifications and a quote.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels Hannay Reels
Product Category Reels Reels
Product Number TEF2500 TEF2500
Product Name Power Rescue Tool Reel Manual Or Power Rewind Rescue Reel
Type Of Reel Hose Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable. Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel Steel
Flange Diameter 16.5 inch (419 mm) 16.5 inch (419 mm)
Core Diameter 6 inch (152 mm) 6 to 8 inch (152 to 203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Cable Storage Reel - AVX-100 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details
Power Rewind Rescue Reel - ELF1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Manual or Power Rewind Reel - V-2
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 25.75 to 39 inch (654 to 991 mm)
View Details
Spring Rewind Reel - V-800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details