Hannay Reels Manual Rewind Reel SS1800

Description
To handle single 5/8" or 3/4" I.D. hose Pest Control / Steam Cleaning / Pressure Washing / Washdown Lightweight, compact reels designed for long lengths of hose. Direct crank rewind is permanently attached. Cam-lock brake, spring actuated pin lock. Standard inlet: 90° stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 3/4" female NPT threads. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 1000 psi (69 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. 304 stainless steel construction.
Request a Quote Datasheet
Description
To handle single 5/8" or 3/4" I.D. hose Pest Control / Steam Cleaning / Pressure Washing / Washdown Lightweight, compact reels designed for long lengths of hose. Direct crank rewind is permanently attached. Cam-lock brake, spring actuated pin lock. Standard inlet: 90° stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 3/4" female NPT threads. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 1000 psi (69 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. 304 stainless steel construction.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Rewind Reel - SS1800 - Hannay Reels
Westerlo, NY, United States
Manual Rewind Reel
SS1800
Manual Rewind Reel SS1800
To handle single 5/8" or 3/4" I.D. hose Pest Control / Steam Cleaning / Pressure Washing / Washdown Lightweight, compact reels designed for long lengths of hose. Direct crank rewind is permanently attached. Cam-lock brake, spring actuated pin lock. Standard inlet: 90° stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 3/4" female NPT threads. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 1000 psi (69 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. 304 stainless steel construction.

To handle single 5/8" or 3/4" I.D. hose

Pest Control / Steam Cleaning / Pressure Washing / Washdown

  • Lightweight, compact reels designed for long lengths of hose.
  • Direct crank rewind is permanently attached.
  • Cam-lock brake, spring actuated pin lock.
  • Standard inlet: 90° stainless steel ball bearing swivel joint, 1" female NPT threads.
  • Standard outlet: 3/4" female NPT threads.
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Pressures to 1000 psi (69 bar).
  • Temperatures from +20° F to +400° F (-7° C to +204° C).
  • Consult factory for other pressures and temperatures.
  • 304 stainless steel construction.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number SS1800
Product Name Manual Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 16.5 inch (419 mm)
Core Diameter 6 inch (152 mm)
Hose Cable Diameter 1 to 1.28 inch (25.4 to 32.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - F - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 21.62 to 31.75 inch (549 to 806 mm)
View Details
Spring Rewind Reel - SS800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 26.12 to 30.5 inch (663 to 775 mm)
View Details
Manual or Power Rewind Reel - F4100 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Core Diameter 8 inch (203 mm)
View Details
Portable Storage Reels - C20-14-16 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details