Hannay Reels Spring Rewind Hose Reel 700

Description
To handle 1/4" through 1/2" I.D. hose Lubrication / Air / Water / Assembly Operations / Washdown / Air Tools / General Industrial Applications Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° balanced pressure swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar). Temperatures from -60° F to +250° F (-51° C to +121° C). Consult factory for other pressures and temperatures. 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information. Constant tension is available consult factory.
Request a Quote Datasheet
Description
To handle 1/4" through 1/2" I.D. hose Lubrication / Air / Water / Assembly Operations / Washdown / Air Tools / General Industrial Applications Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° balanced pressure swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar). Temperatures from -60° F to +250° F (-51° C to +121° C). Consult factory for other pressures and temperatures. 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information. Constant tension is available consult factory.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Rewind Hose Reel - 700 - Hannay Reels
Westerlo, NY, United States
Spring Rewind Hose Reel
700
Spring Rewind Hose Reel 700
To handle 1/4" through 1/2" I.D. hose Lubrication / Air / Water / Assembly Operations / Washdown / Air Tools / General Industrial Applications Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° balanced pressure swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar). Temperatures from -60° F to +250° F (-51° C to +121° C). Consult factory for other pressures and temperatures. 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information. Constant tension is available consult factory.

To handle 1/4" through 1/2" I.D. hose

Lubrication / Air / Water / Assembly Operations / Washdown / Air Tools / General Industrial Applications

  • Roll-formed channel frame for heavy-duty applications.
  • Non-sparking ratchet assembly.
  • Declutching arbor to prevent damage from reverse winding.
  • Standard inlet: 90° balanced pressure swivel joint, 1/2" female NPT threads.
  • Standard outlet: 1/2" female NPT threads.
  • Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar).
  • Temperatures from -60° F to +250° F (-51° C to +121° C).
  • Consult factory for other pressures and temperatures.
  • 4-way roller assembly.
  • SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information.
  • Constant tension is available consult factory.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number 700
Product Name Spring Rewind Hose Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 15.5 to 20 inch (394 to 508 mm)
Hose Cable Diameter 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rewind Reel - PW-2 - Hannay Reels
Specs
Type Of Reel Hose Reel
Assembly Assembly
Assembly Description Split Bearing Brake Assembly
View Details
Manual or Powered Rewind Hose Reel - 4100 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 8 inch (203 mm)
View Details
Power Rewind Liquid Reel with Manual Rewind Vapor Reel - PBM - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 23 to 24.75 inch (584 to 629 mm)
View Details
Manual Rewind Industrial Vacuum Reel - VAC4000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 17 to 24 inch (432 to 610 mm)
View Details