Hannay Reels Spring Rewind Reel V-900

Description
To handle 1-1/4" or 1-1/2" I.D. hose Jet/AV Gas Fuel Dispensing Roll-formed channel frame construction. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet, outlet riser and hub assembly are aluminum for jet fuels. Standard inlet: 90° swivel joint, 1-1/2" female NPT threads and 2" Victaulic® groove. Standard outlet: 1-1/2" female NPT threads. Pressures to 600 psi (41 bar). Temperatures from -25° F to +250° F (-32° C to +121° C). Consult factory for other pressures and temperatures. 4-way roller assembly.
Request a Quote Datasheet
Description
To handle 1-1/4" or 1-1/2" I.D. hose Jet/AV Gas Fuel Dispensing Roll-formed channel frame construction. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet, outlet riser and hub assembly are aluminum for jet fuels. Standard inlet: 90° swivel joint, 1-1/2" female NPT threads and 2" Victaulic® groove. Standard outlet: 1-1/2" female NPT threads. Pressures to 600 psi (41 bar). Temperatures from -25° F to +250° F (-32° C to +121° C). Consult factory for other pressures and temperatures. 4-way roller assembly.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Rewind Reel - V-900 - Hannay Reels
Westerlo, NY, United States
Spring Rewind Reel
V-900
Spring Rewind Reel V-900
To handle 1-1/4" or 1-1/2" I.D. hose Jet/AV Gas Fuel Dispensing Roll-formed channel frame construction. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet, outlet riser and hub assembly are aluminum for jet fuels. Standard inlet: 90° swivel joint, 1-1/2" female NPT threads and 2" Victaulic® groove. Standard outlet: 1-1/2" female NPT threads. Pressures to 600 psi (41 bar). Temperatures from -25° F to +250° F (-32° C to +121° C). Consult factory for other pressures and temperatures. 4-way roller assembly.

To handle 1-1/4" or 1-1/2" I.D. hose

Jet/AV Gas Fuel Dispensing

  • Roll-formed channel frame construction.
  • Non-sparking ratchet assembly.
  • Declutching arbor to prevent damage from reverse winding.
  • Standard inlet, outlet riser and hub assembly are aluminum for jet fuels.
  • Standard inlet: 90° swivel joint, 1-1/2" female NPT threads and 2" Victaulic® groove.
  • Standard outlet: 1-1/2" female NPT threads.
  • Pressures to 600 psi (41 bar).
  • Temperatures from -25° F to +250° F (-32° C to +121° C).
  • Consult factory for other pressures and temperatures.
  • 4-way roller assembly.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number V-900
Product Name Spring Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
Hose Cable Diameter 1.81 to 2.06 inch (46.04 to 52.39 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rewind Reel - FF3600 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 24.75 to 31.75 inch (629 to 806 mm)
View Details
Sewer & Pipe Maintenance Reel - 6000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details
Sewer & Pipe Maintenance Reel - 6200 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 16 inch (406 mm)
View Details
Spring Rewind Reel - SS800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 26.12 to 30.5 inch (663 to 775 mm)
View Details