Hannay Reels Manual or Power Rewind Reel V-4"

Description
To handle 3" or 4" I.D. hose Rugged, industrial-duty channel frame construction. Gear-driven crank rewind, or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Pinion shaft brake as auxiliary on power reels, at extra cost. Crank rewind reels supplied with pinion brake, power reels with comet brake. Other brakes and locking devices may be specified. Standard inlet: 90° ball bearing swivel joint with 4" female NPT threads. Standard outlet: Flanged riser with 4" female NPT threads. Consult factory for other sizes and/or threads. Standard outlet riser and hub assembly are steel with iron inlet swivel joint. For jet fuels, can be supplied in stainless steel, at extra cost. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 150 psi (10 bar). Temperatures from -50° F to +180° F (-45° C to +82° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet
Description
To handle 3" or 4" I.D. hose Rugged, industrial-duty channel frame construction. Gear-driven crank rewind, or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Pinion shaft brake as auxiliary on power reels, at extra cost. Crank rewind reels supplied with pinion brake, power reels with comet brake. Other brakes and locking devices may be specified. Standard inlet: 90° ball bearing swivel joint with 4" female NPT threads. Standard outlet: Flanged riser with 4" female NPT threads. Consult factory for other sizes and/or threads. Standard outlet riser and hub assembly are steel with iron inlet swivel joint. For jet fuels, can be supplied in stainless steel, at extra cost. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 150 psi (10 bar). Temperatures from -50° F to +180° F (-45° C to +82° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual or Power Rewind Reel - V-4
Westerlo, NY, United States
Manual or Power Rewind Reel
V-4"
Manual or Power Rewind Reel V-4"
To handle 3" or 4" I.D. hose Rugged, industrial-duty channel frame construction. Gear-driven crank rewind, or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Pinion shaft brake as auxiliary on power reels, at extra cost. Crank rewind reels supplied with pinion brake, power reels with comet brake. Other brakes and locking devices may be specified. Standard inlet: 90° ball bearing swivel joint with 4" female NPT threads. Standard outlet: Flanged riser with 4" female NPT threads. Consult factory for other sizes and/or threads. Standard outlet riser and hub assembly are steel with iron inlet swivel joint. For jet fuels, can be supplied in stainless steel, at extra cost. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 150 psi (10 bar). Temperatures from -50° F to +180° F (-45° C to +82° C). Consult factory for other pressures and temperatures.

To handle 3" or 4" I.D. hose

  • Rugged, industrial-duty channel frame construction.
  • Gear-driven crank rewind, or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor.
  • Pinion shaft brake as auxiliary on power reels, at extra cost.
  • Crank rewind reels supplied with pinion brake, power reels with comet brake. Other brakes and locking devices may be specified.
  • Standard inlet: 90° ball bearing swivel joint with 4" female NPT threads.
  • Standard outlet: Flanged riser with 4" female NPT threads.
  • Consult factory for other sizes and/or threads.
  • Standard outlet riser and hub assembly are steel with iron inlet swivel joint. For jet fuels, can be supplied in stainless steel, at extra cost.
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Pressures to 150 psi (10 bar).
  • Temperatures from -50° F to +180° F (-45° C to +82° C).
  • Consult factory for other pressures and temperatures.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number V-4"
Product Name Manual or Power Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 52 to 56 inch (1321 to 1422 mm)
Core Diameter 36 inch (914 mm)
Hose Cable Diameter 3.78 to 5 inch (96.01 to 127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Static Grounding Reel - HGR100 - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Material Of Construction Steel
View Details
Power Rewind Reel - FLOATER - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 45.75 to 90.75 inch (1162 to 2305 mm)
View Details
Manual Rewind Reel - SS1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Manual or Power Rewind Reel - 2
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 25.75 to 39 inch (654 to 991 mm)
View Details