Hannay Reels Power Rewind Liquid Reel with Manual Rewind Vapor Reel PBM

Description
To handle 1" through 1-1/2" I.D. liquid hose & 1/2" through 1" vapor hose Standard hose reel is steel construction, painted graphite. Aluminum or stainless steel construction is available. "SB" prefix denotes polished aluminum construction, offering both reduced weight and superior corrosion resistance compared to standard steel construction. Gear-driven crank on vapor reel. #40 chain and sprocket drive powered by electric, hydraulic, or compressed air motor liquid reel. Pinion shaft brake standard. Other locking devices may be specified. Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT threads. Manual rewind reel: 1" female NPT 90° ball bearing swivel joint. Liquid reel: flanged riser 1" female NPT threads. Vapor reel: riser 1" female NPT threads. Standard inlet, outlet riser, and hub assembly are steel. Other sizes and/or threads can be furnished and must be specified. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 350 psi (24 bar). Temperatures from -40° F to +350° F (-40° C to +177° C). Consult factory for other pressures and temperatures. Chain guard available upon request, must be specified.
Request a Quote Datasheet
Description
To handle 1" through 1-1/2" I.D. liquid hose & 1/2" through 1" vapor hose Standard hose reel is steel construction, painted graphite. Aluminum or stainless steel construction is available. "SB" prefix denotes polished aluminum construction, offering both reduced weight and superior corrosion resistance compared to standard steel construction. Gear-driven crank on vapor reel. #40 chain and sprocket drive powered by electric, hydraulic, or compressed air motor liquid reel. Pinion shaft brake standard. Other locking devices may be specified. Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT threads. Manual rewind reel: 1" female NPT 90° ball bearing swivel joint. Liquid reel: flanged riser 1" female NPT threads. Vapor reel: riser 1" female NPT threads. Standard inlet, outlet riser, and hub assembly are steel. Other sizes and/or threads can be furnished and must be specified. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 350 psi (24 bar). Temperatures from -40° F to +350° F (-40° C to +177° C). Consult factory for other pressures and temperatures. Chain guard available upon request, must be specified.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Rewind Liquid Reel with Manual Rewind Vapor Reel - PBM - Hannay Reels
Westerlo, NY, United States
Power Rewind Liquid Reel with Manual Rewind Vapor Reel
PBM
Power Rewind Liquid Reel with Manual Rewind Vapor Reel PBM
To handle 1" through 1-1/2" I.D. liquid hose & 1/2" through 1" vapor hose Standard hose reel is steel construction, painted graphite. Aluminum or stainless steel construction is available. "SB" prefix denotes polished aluminum construction, offering both reduced weight and superior corrosion resistance compared to standard steel construction. Gear-driven crank on vapor reel. #40 chain and sprocket drive powered by electric, hydraulic, or compressed air motor liquid reel. Pinion shaft brake standard. Other locking devices may be specified. Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT threads. Manual rewind reel: 1" female NPT 90° ball bearing swivel joint. Liquid reel: flanged riser 1" female NPT threads. Vapor reel: riser 1" female NPT threads. Standard inlet, outlet riser, and hub assembly are steel. Other sizes and/or threads can be furnished and must be specified. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 350 psi (24 bar). Temperatures from -40° F to +350° F (-40° C to +177° C). Consult factory for other pressures and temperatures. Chain guard available upon request, must be specified.

To handle 1" through 1-1/2" I.D. liquid hose & 1/2" through 1" vapor hose

  • Standard hose reel is steel construction, painted graphite. Aluminum or stainless steel construction is available.
  • "SB" prefix denotes polished aluminum construction, offering both reduced weight and superior corrosion resistance compared to standard steel construction.
  • Gear-driven crank on vapor reel.
  • #40 chain and sprocket drive powered by electric, hydraulic, or compressed air motor liquid reel.
  • Pinion shaft brake standard.
  • Other locking devices may be specified.
  • Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT threads.
  • Manual rewind reel: 1" female NPT 90° ball bearing swivel joint.
  • Liquid reel: flanged riser 1" female NPT threads.
  • Vapor reel: riser 1" female NPT threads.
  • Standard inlet, outlet riser, and hub assembly are steel.
  • Other sizes and/or threads can be furnished and must be specified.
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Pressures to 350 psi (24 bar).
  • Temperatures from -40° F to +350° F (-40° C to +177° C).
  • Consult factory for other pressures and temperatures.
  • Chain guard available upon request, must be specified.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number PBM
Product Name Power Rewind Liquid Reel with Manual Rewind Vapor Reel
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 23 to 24.75 inch (584 to 629 mm)
Core Diameter 10.5 inch (267 mm)
Hose Cable Diameter 0.9400 to 1.5 inch (23.88 to 38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rewind Reel - 3000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 24.75 inch (629 mm)
View Details
Manual or Power Rewind Reel - 4000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Core Diameter 8 inch (203 mm)
View Details
Spring Rewind Reel - V-800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details
Spring Rewind Reel - SSN700 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 18.5 to 25.25 inch (470 to 641 mm)
View Details