Hannay Reels Manual or Powered Rewind Hose Reel 7500

Description
To handle 1" through 1-1/2" I.D. hose Fuel Dispensing / Bulk Transfer / Suction / Discharge Heavy-duty reel designed for longer lengths. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with pinion brake and power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint, 1-1/2" female NPT threads and 2" Victaulic® groove. Standard outlet: flanged riser, 1-1/2" female NPT threads. Standard: inlet, outlet riser, and hub assembly are steel. Options: also available in aluminum or stainless steel. Standard pressures to 600 psi (41 bar), available up to 1000 psi (69 bar) – must specify. Temperatures from -60° F to +175° F (-51° C to +79° C). Rollers and roller mounting brackets are accessory items. Specify roller position. Consult factory for other pressures and temperatures; optional chain guard.
Request a Quote Datasheet
Description
To handle 1" through 1-1/2" I.D. hose Fuel Dispensing / Bulk Transfer / Suction / Discharge Heavy-duty reel designed for longer lengths. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with pinion brake and power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint, 1-1/2" female NPT threads and 2" Victaulic® groove. Standard outlet: flanged riser, 1-1/2" female NPT threads. Standard: inlet, outlet riser, and hub assembly are steel. Options: also available in aluminum or stainless steel. Standard pressures to 600 psi (41 bar), available up to 1000 psi (69 bar) – must specify. Temperatures from -60° F to +175° F (-51° C to +79° C). Rollers and roller mounting brackets are accessory items. Specify roller position. Consult factory for other pressures and temperatures; optional chain guard.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual or Powered Rewind Hose Reel - 7500 - Hannay Reels
Westerlo, NY, United States
Manual or Powered Rewind Hose Reel
7500
Manual or Powered Rewind Hose Reel 7500
To handle 1" through 1-1/2" I.D. hose Fuel Dispensing / Bulk Transfer / Suction / Discharge Heavy-duty reel designed for longer lengths. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with pinion brake and power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint, 1-1/2" female NPT threads and 2" Victaulic® groove. Standard outlet: flanged riser, 1-1/2" female NPT threads. Standard: inlet, outlet riser, and hub assembly are steel. Options: also available in aluminum or stainless steel. Standard pressures to 600 psi (41 bar), available up to 1000 psi (69 bar) – must specify. Temperatures from -60° F to +175° F (-51° C to +79° C). Rollers and roller mounting brackets are accessory items. Specify roller position. Consult factory for other pressures and temperatures; optional chain guard.

To handle 1" through 1-1/2" I.D. hose

Fuel Dispensing / Bulk Transfer / Suction / Discharge

  • Heavy-duty reel designed for longer lengths.
  • Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor.
  • Crank rewind reels supplied with pinion brake and power rewind reels with a comet brake.
  • Standard inlet: 90° ball bearing swivel joint, 1-1/2" female NPT threads and 2" Victaulic® groove.
  • Standard outlet: flanged riser, 1-1/2" female NPT threads.
  • Standard: inlet, outlet riser, and hub assembly are steel. Options: also available in aluminum or stainless steel.
  • Standard pressures to 600 psi (41 bar), available up to 1000 psi (69 bar) – must specify.
  • Temperatures from -60° F to +175° F (-51° C to +79° C).
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Consult factory for other pressures and temperatures; optional chain guard.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number 7500
Product Name Manual or Powered Rewind Hose Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
Core Diameter 10.5 inch (267 mm)
Hose Cable Diameter 1.56 to 2.06 inch (39.69 to 52.39 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Hose Reel - 700 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 15.5 to 20 inch (394 to 508 mm)
View Details
Spring Rewind Hose Reel - N700 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Core Diameter 8 to 15.5 inch (203 to 394 mm)
View Details
Manual Rewind Storage Reel - C3200 - Hannay Reels
Specs
Type Of Reel Cable Reel; Hose Reel; Storage Reel
Material Of Construction Steel
Flange Diameter 24.75 inch (629 mm)
View Details
Manual Rewind Reel - 3000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 24.75 inch (629 mm)
View Details