Hannay Reels Power Rewind Rescue Reel ESF1500

Description
To handle 1/4", 3/8" and 1/2" I.D. hose Compact design. Chain and sprocket drive powered by electric gear motor. Standard inlet: 90° swivel joint with 1/2" female NPT threads. Standard Outlet: 1/2" female NPT thread. Stainless steel internals are required for breathing air applications. Other sizes/threads can be furnished and must be specified. ESF1500 reels pressure to 3000 psi (207 bar). ESFL1500 reels pressure to 3000 psi (207 bar) and use SST internals for breathing air. ESFH1500 reels pressure to 6000 psi (414 bar) and use SST internals for high-pressure breathing air. Temperatures from +20°F to +400°F (-7°C to +204°C).
Request a Quote Datasheet
Description
To handle 1/4", 3/8" and 1/2" I.D. hose Compact design. Chain and sprocket drive powered by electric gear motor. Standard inlet: 90° swivel joint with 1/2" female NPT threads. Standard Outlet: 1/2" female NPT thread. Stainless steel internals are required for breathing air applications. Other sizes/threads can be furnished and must be specified. ESF1500 reels pressure to 3000 psi (207 bar). ESFL1500 reels pressure to 3000 psi (207 bar) and use SST internals for breathing air. ESFH1500 reels pressure to 6000 psi (414 bar) and use SST internals for high-pressure breathing air. Temperatures from +20°F to +400°F (-7°C to +204°C).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Rewind Rescue Reel - ESF1500 - Hannay Reels
Westerlo, NY, United States
Power Rewind Rescue Reel
ESF1500
Power Rewind Rescue Reel ESF1500
To handle 1/4", 3/8" and 1/2" I.D. hose Compact design. Chain and sprocket drive powered by electric gear motor. Standard inlet: 90° swivel joint with 1/2" female NPT threads. Standard Outlet: 1/2" female NPT thread. Stainless steel internals are required for breathing air applications. Other sizes/threads can be furnished and must be specified. ESF1500 reels pressure to 3000 psi (207 bar). ESFL1500 reels pressure to 3000 psi (207 bar) and use SST internals for breathing air. ESFH1500 reels pressure to 6000 psi (414 bar) and use SST internals for high-pressure breathing air. Temperatures from +20°F to +400°F (-7°C to +204°C).

To handle 1/4", 3/8" and 1/2" I.D. hose

  • Compact design.
  • Chain and sprocket drive powered by electric gear motor.
  • Standard inlet: 90° swivel joint with 1/2" female NPT threads.
  • Standard Outlet: 1/2" female NPT thread.
  • Stainless steel internals are required for breathing air applications.
  • Other sizes/threads can be furnished and must be specified.
  • ESF1500 reels pressure to 3000 psi (207 bar).
  • ESFL1500 reels pressure to 3000 psi (207 bar) and use SST internals for breathing air.
  • ESFH1500 reels pressure to 6000 psi (414 bar) and use SST internals for high-pressure breathing air.
  • Temperatures from +20°F to +400°F (-7°C to +204°C).
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number ESF1500
Product Name Power Rewind Rescue Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
Core Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Stoarge Hose Reel On Wheels - AT1200 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 inch (578 mm)
View Details
Manual or Power Rewind Reel - F - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 21.62 to 31.75 inch (549 to 806 mm)
View Details
Spring Rewind Reel - SS800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 26.12 to 30.5 inch (663 to 775 mm)
View Details
Portable Stoarge Hose Reel On Wheels - AT1200 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 inch (578 mm)
View Details