Hannay Reels Power Rewind Reel PBGMT

Description
To handle single 1" or 1-1/2" I.D. hose Standard hose reel is steel construction, painted graphite. Aluminum or stainless steel construction is available. "SB" prefix denotes polished aluminum construction, offering both reduced weight and superior corrosion resistance compared to standard steel construction. Choose #40 chain and sprocket drive powered by an electric, hydraulic, or compressed air motor or direct drive hydraulic rewind motor. Auxiliary crank rewind standard on DPB Series reels. Available on PB Series power rewind reels, at extra cost. Direct drive hydraulic rewind reels supplied with pinion brake. Electric powered rewind reels supplied with strap brake. Other brake and locking devices may be specified. See Ordering & Accessory Guide. Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT threads. Standard outlet: flanged riser with 1" female NPT threads. Standard inlet, outlet riser, and hub assembly are steel. Other sizes and/or threads can be furnished and must be specified. Pressures to 350 psi (24 bar). Temperatures from -40° F to +350° F (-40° C to +177° C). Consult factory for other pressures and temperatures. Chain guard available upon request, must be specified.
Request a Quote Datasheet
Description
To handle single 1" or 1-1/2" I.D. hose Standard hose reel is steel construction, painted graphite. Aluminum or stainless steel construction is available. "SB" prefix denotes polished aluminum construction, offering both reduced weight and superior corrosion resistance compared to standard steel construction. Choose #40 chain and sprocket drive powered by an electric, hydraulic, or compressed air motor or direct drive hydraulic rewind motor. Auxiliary crank rewind standard on DPB Series reels. Available on PB Series power rewind reels, at extra cost. Direct drive hydraulic rewind reels supplied with pinion brake. Electric powered rewind reels supplied with strap brake. Other brake and locking devices may be specified. See Ordering & Accessory Guide. Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT threads. Standard outlet: flanged riser with 1" female NPT threads. Standard inlet, outlet riser, and hub assembly are steel. Other sizes and/or threads can be furnished and must be specified. Pressures to 350 psi (24 bar). Temperatures from -40° F to +350° F (-40° C to +177° C). Consult factory for other pressures and temperatures. Chain guard available upon request, must be specified.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Rewind Reel - PBGMT - Hannay Reels
Westerlo, NY, United States
Power Rewind Reel
PBGMT
Power Rewind Reel PBGMT
To handle single 1" or 1-1/2" I.D. hose Standard hose reel is steel construction, painted graphite. Aluminum or stainless steel construction is available. "SB" prefix denotes polished aluminum construction, offering both reduced weight and superior corrosion resistance compared to standard steel construction. Choose #40 chain and sprocket drive powered by an electric, hydraulic, or compressed air motor or direct drive hydraulic rewind motor. Auxiliary crank rewind standard on DPB Series reels. Available on PB Series power rewind reels, at extra cost. Direct drive hydraulic rewind reels supplied with pinion brake. Electric powered rewind reels supplied with strap brake. Other brake and locking devices may be specified. See Ordering & Accessory Guide. Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT threads. Standard outlet: flanged riser with 1" female NPT threads. Standard inlet, outlet riser, and hub assembly are steel. Other sizes and/or threads can be furnished and must be specified. Pressures to 350 psi (24 bar). Temperatures from -40° F to +350° F (-40° C to +177° C). Consult factory for other pressures and temperatures. Chain guard available upon request, must be specified.

To handle single 1" or 1-1/2" I.D. hose

  • Standard hose reel is steel construction, painted graphite. Aluminum or stainless steel construction is available.
  • "SB" prefix denotes polished aluminum construction, offering both reduced weight and superior corrosion resistance compared to standard steel construction.
  • Choose #40 chain and sprocket drive powered by an electric, hydraulic, or compressed air motor or direct drive hydraulic rewind motor.
  • Auxiliary crank rewind standard on DPB Series reels. Available on PB Series power rewind reels, at extra cost.
  • Direct drive hydraulic rewind reels supplied with pinion brake. Electric powered rewind reels supplied with strap brake.
  • Other brake and locking devices may be specified. See Ordering & Accessory Guide.
  • Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT threads.
  • Standard outlet: flanged riser with 1" female NPT threads.
  • Standard inlet, outlet riser, and hub assembly are steel.
  • Other sizes and/or threads can be furnished and must be specified.
  • Pressures to 350 psi (24 bar).
  • Temperatures from -40° F to +350° F (-40° C to +177° C).
  • Consult factory for other pressures and temperatures.
  • Chain guard available upon request, must be specified.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number PBGMT
Product Name Power Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 to 31.75 inch (578 to 806 mm)
Core Diameter 10.5 inch (267 mm)
Hose Cable Diameter 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Stoarge Hose Reel On Wheels - AT1200 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 inch (578 mm)
View Details
Single Wrap Power Rewind Reel - V-5000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 48 to 78 inch (1219 to 1981 mm)
View Details
Spring Rewind Reel - SPB800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 27 to 30.5 inch (686 to 775 mm)
View Details
Manual Rewind Reel - FF3600 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 24.75 to 31.75 inch (629 to 806 mm)
View Details