Hannay Reels Manual or Power Rewind Rescue Reel F2000

Description
To handle dual hydraulic 1/4" I.D. hose Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Manual disc rewind or chain and sprocket rewind powered by an electric or compressed air motor. Adjustable cam-lock brake on disc rewind models is standard. Power rewind reels are not supplied with a brake. Optional drag brake is available. Add 3/4" to the "F" dimension shown in the chart. Standard inlets: 90° swivel joints, 1/4" female NPT threads. Standard outlets: 1/2" female NPT threads. Rescue tool manufacturer must be specified to determine threads and packing material required. Rollers and roller mounting brackets are accessory items; specify roller position. Pressures to 10500 psi (724 bar). Temperatures from -20° F to +225° F (-29° C to +107° C). Polished stainless steel discs and sprocket with chrome frame are recommended for phosphate ester oil.
Request a Quote Datasheet
Description
To handle dual hydraulic 1/4" I.D. hose Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Manual disc rewind or chain and sprocket rewind powered by an electric or compressed air motor. Adjustable cam-lock brake on disc rewind models is standard. Power rewind reels are not supplied with a brake. Optional drag brake is available. Add 3/4" to the "F" dimension shown in the chart. Standard inlets: 90° swivel joints, 1/4" female NPT threads. Standard outlets: 1/2" female NPT threads. Rescue tool manufacturer must be specified to determine threads and packing material required. Rollers and roller mounting brackets are accessory items; specify roller position. Pressures to 10500 psi (724 bar). Temperatures from -20° F to +225° F (-29° C to +107° C). Polished stainless steel discs and sprocket with chrome frame are recommended for phosphate ester oil.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual or Power Rewind Rescue Reel - F2000 - Hannay Reels
Westerlo, NY, United States
Manual or Power Rewind Rescue Reel
F2000
Manual or Power Rewind Rescue Reel F2000
To handle dual hydraulic 1/4" I.D. hose Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Manual disc rewind or chain and sprocket rewind powered by an electric or compressed air motor. Adjustable cam-lock brake on disc rewind models is standard. Power rewind reels are not supplied with a brake. Optional drag brake is available. Add 3/4" to the "F" dimension shown in the chart. Standard inlets: 90° swivel joints, 1/4" female NPT threads. Standard outlets: 1/2" female NPT threads. Rescue tool manufacturer must be specified to determine threads and packing material required. Rollers and roller mounting brackets are accessory items; specify roller position. Pressures to 10500 psi (724 bar). Temperatures from -20° F to +225° F (-29° C to +107° C). Polished stainless steel discs and sprocket with chrome frame are recommended for phosphate ester oil.

To handle dual hydraulic 1/4" I.D. hose

  • Two swivel joint inlets and two outlet risers to handle two equal lengths of hose.
  • Manual disc rewind or chain and sprocket rewind powered by an electric or compressed air motor.
  • Adjustable cam-lock brake on disc rewind models is standard.
  • Power rewind reels are not supplied with a brake.
  • Optional drag brake is available. Add 3/4" to the "F" dimension shown in the chart.
  • Standard inlets: 90° swivel joints, 1/4" female NPT threads.
  • Standard outlets: 1/2" female NPT threads.
  • Rescue tool manufacturer must be specified to determine threads and packing material required.
  • Rollers and roller mounting brackets are accessory items; specify roller position.
  • Pressures to 10500 psi (724 bar).
  • Temperatures from -20° F to +225° F (-29° C to +107° C).
  • Polished stainless steel discs and sprocket with chrome frame are recommended for phosphate ester oil.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number F2000
Product Name Manual or Power Rewind Rescue Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
Core Diameter 6 inch (152 mm)
Hose Cable Diameter 0.5300 inch (13.46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Reel - SCR700 - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel; Stainless Steel (optional feature)
View Details
Spring Rewind Reel - V-N800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 25.25 inch (641 mm)
View Details
Sewer & Pipe Maintenance Reel - 9000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Aluminum
Flange Diameter 31.75 to 45 inch (806 to 1143 mm)
View Details
Power Rewind Reel - HDD6200 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 16 inch (406 mm)
View Details