Hannay Reels Gas Welding Reel N400

Description
To handle twin 1/4" through 3/8" welding hose Oxy/Fuel Welding Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Oxy/acet brass inlet adapters are available. Standard outlets: male 9/16"-18 threads. Right hand for oxygen, left hand for gas. Pressures to 300 psi (21 bar). Temperatures from -40° F to +200° F (-40° C to +93° C). Type of gas used MUST be specified. 4-way roller assembly. Hose stop is required. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information.
Request a Quote Datasheet
Description
To handle twin 1/4" through 3/8" welding hose Oxy/Fuel Welding Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Oxy/acet brass inlet adapters are available. Standard outlets: male 9/16"-18 threads. Right hand for oxygen, left hand for gas. Pressures to 300 psi (21 bar). Temperatures from -40° F to +200° F (-40° C to +93° C). Type of gas used MUST be specified. 4-way roller assembly. Hose stop is required. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Welding Reel - N400 - Hannay Reels
Westerlo, NY, United States
Gas Welding Reel
N400
Gas Welding Reel N400
To handle twin 1/4" through 3/8" welding hose Oxy/Fuel Welding Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Oxy/acet brass inlet adapters are available. Standard outlets: male 9/16"-18 threads. Right hand for oxygen, left hand for gas. Pressures to 300 psi (21 bar). Temperatures from -40° F to +200° F (-40° C to +93° C). Type of gas used MUST be specified. 4-way roller assembly. Hose stop is required. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information.

To handle twin 1/4" through 3/8" welding hose

Oxy/Fuel Welding

  • Heavy-duty spring motor.
  • Non-sparking ratchet assembly.
  • Declutching arbor to prevent damage from reverse winding.
  • Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Oxy/acet brass inlet adapters are available.
  • Standard outlets: male 9/16"-18 threads. Right hand for oxygen, left hand for gas.
  • Pressures to 300 psi (21 bar).
  • Temperatures from -40° F to +200° F (-40° C to +93° C).
  • Type of gas used MUST be specified.
  • 4-way roller assembly.
  • Hose stop is required.
  • SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information.
Supplier's Site Datasheet
Spring Rewind Gas Welding Reels - N400 - Hannay Reels
Westerlo, NY, United States
Spring Rewind Gas Welding Reels
N400
Spring Rewind Gas Welding Reels N400
To handle twin 1/4" through 3/8" welding hose Oxy/Fuel Welding Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Oxy/acet brass inlet adapters are available. Standard outlets: male 9/16"-18 threads. Right hand for oxygen, left hand for gas. Pressures to 300 psi (21 bar). Temperatures from -40° F to +200° F (-40° C to +93° C). Type of gas used MUST be specified. 4-way roller assembly. Hose stop is required. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information.

To handle twin 1/4" through 3/8" welding hose

Oxy/Fuel Welding

  • Heavy-duty spring motor.
  • Non-sparking ratchet assembly.
  • Declutching arbor to prevent damage from reverse winding.
  • Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Oxy/acet brass inlet adapters are available.
  • Standard outlets: male 9/16"-18 threads. Right hand for oxygen, left hand for gas.
  • Pressures to 300 psi (21 bar).
  • Temperatures from -40° F to +200° F (-40° C to +93° C).
  • Type of gas used MUST be specified.
  • 4-way roller assembly.
  • Hose stop is required.
  • SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information.
Supplier's Site Datasheet
Spring Rewind Hose Reel - N400 - Hannay Reels
Westerlo, NY, United States
Spring Rewind Hose Reel
N400
Spring Rewind Hose Reel N400
To handle twin 1/4" through 3/8" welding hose Oxy/Fuel Welding Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Oxy/acet brass inlet adapters are available. Standard outlets: male 9/16"-18 threads. Right hand for oxygen, left hand for gas. Pressures to 300 psi (21 bar). Temperatures from -40° F to +200° F (-40° C to +93° C). Type of gas used MUST be specified. 4-way roller assembly. Hose stop is required. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information.

To handle twin 1/4" through 3/8" welding hose

Oxy/Fuel Welding

  • Heavy-duty spring motor.
  • Non-sparking ratchet assembly.
  • Declutching arbor to prevent damage from reverse winding.
  • Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Oxy/acet brass inlet adapters are available.
  • Standard outlets: male 9/16"-18 threads. Right hand for oxygen, left hand for gas.
  • Pressures to 300 psi (21 bar).
  • Temperatures from -40° F to +200° F (-40° C to +93° C).
  • Type of gas used MUST be specified.
  • 4-way roller assembly.
  • Hose stop is required.
  • SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number N400
Product Name Gas Welding Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 8 to 15.5 inch (203 to 394 mm)
Hose Cable Diameter 0.5300 to 0.6600 inch (13.46 to 16.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - F4000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Core Diameter 8 inch (203 mm)
View Details
Spring Rewind Reel - V-N800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 25.25 inch (641 mm)
View Details
Power Rewind Rescue Reel - EF2200 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Manual Rewind Reel - SS1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 16.5 inch (419 mm)
View Details