Hannay Reels Power Rewind Rescue Reel ELF2000

Description
To handle dual hydraulic 1/4" I.D. hose. Compact design. Chain and sprocket drive powered by electric gear motor. 90° swivel joint with 1/4" female NPT threads. Rescue tool manufacturer must be specified to determine threads. Pressures to 10500 psi (724 bar). Temperatures from -20°F to +225°F (-29°C to +107°C).
Request a Quote Datasheet
Description
To handle dual hydraulic 1/4" I.D. hose. Compact design. Chain and sprocket drive powered by electric gear motor. 90° swivel joint with 1/4" female NPT threads. Rescue tool manufacturer must be specified to determine threads. Pressures to 10500 psi (724 bar). Temperatures from -20°F to +225°F (-29°C to +107°C).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Rewind Rescue Reel - ELF2000 - Hannay Reels
Westerlo, NY, United States
Power Rewind Rescue Reel
ELF2000
Power Rewind Rescue Reel ELF2000
To handle dual hydraulic 1/4" I.D. hose. Compact design. Chain and sprocket drive powered by electric gear motor. 90° swivel joint with 1/4" female NPT threads. Rescue tool manufacturer must be specified to determine threads. Pressures to 10500 psi (724 bar). Temperatures from -20°F to +225°F (-29°C to +107°C).

To handle dual hydraulic 1/4" I.D. hose.

  • Compact design.
  • Chain and sprocket drive powered by electric gear motor.
  • 90° swivel joint with 1/4" female NPT threads.
  • Rescue tool manufacturer must be specified to determine threads.
  • Pressures to 10500 psi (724 bar).
  • Temperatures from -20°F to +225°F (-29°C to +107°C).
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number ELF2000
Product Name Power Rewind Rescue Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
Core Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Rewind Reel - PBGMB - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 to 31.75 inch (578 to 806 mm)
View Details
Sewer & Pipe Maintenance Reel - 9000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Aluminum
Flange Diameter 31.75 to 45 inch (806 to 1143 mm)
View Details
Manual or Power Rewind Reel - FF - Collapsible Hose - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 23 to 31.75 inch (584 to 806 mm)
View Details
Manual or Power Rewind Chemical Reel - CHC - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Description Standard inlet: CPVC swivel joint resists corrosion and provides longer life
View Details