Hannay Reels Manual Rewind Reel G2000

Description
To handle dual 1/4" through 1/2" I.D. hose Hydraulics / Spray Painting / Air / Water Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Gear-drive crank rewind. Pinion brake as standard. Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Standard outlets: 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify. Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet
Description
To handle dual 1/4" through 1/2" I.D. hose Hydraulics / Spray Painting / Air / Water Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Gear-drive crank rewind. Pinion brake as standard. Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Standard outlets: 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify. Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Rewind Reel - G2000 - Hannay Reels
Westerlo, NY, United States
Manual Rewind Reel
G2000
Manual Rewind Reel G2000
To handle dual 1/4" through 1/2" I.D. hose Hydraulics / Spray Painting / Air / Water Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Gear-drive crank rewind. Pinion brake as standard. Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Standard outlets: 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify. Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures.

To handle dual 1/4" through 1/2" I.D. hose

Hydraulics / Spray Painting / Air / Water

  • Two swivel joint inlets and two outlet risers to handle two equal lengths of hose.
  • Gear-drive crank rewind.
  • Pinion brake as standard.
  • Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads.
  • Standard outlets: 1/2" female NPT threads.
  • Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify.
  • Temperatures from +20° F to +400° F (-7° C to +204° C).
  • Consult factory for other pressures and temperatures.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number G2000
Product Name Manual Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Hose Cable Diameter 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Inside Hose Diameter 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Dual Hose Reel - N600 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 20.75 to 23.75 inch (527 to 603 mm)
View Details
Power Rewind Rescue Reel - TEF1600 - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Compact Manual Rewind Reel - 1000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 14 inch (356 mm)
View Details
Single Wrap Power Rewind Reel - V-5000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 48 to 78 inch (1219 to 1981 mm)
View Details