Hannay Reels Spring Rewind Dual Hose Reel N600

Description
To handle 1/4" through 1/2" I.D. hose Hydraulics / Spray Painting / Air / Water Narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° balanced pressure swivel joints, 1/2" female NPT threads. Standard outlets: 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify. Temperatures from -60° F to +250° F (-51°C to +121°C). Consult factory for other pressures and temperatures. 4-way roller assembly. Constant tension is available consult factory. Optional full flow swivel joint is available upon request. Add 1 3/4" to F dimension. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information.
Request a Quote Datasheet
Description
To handle 1/4" through 1/2" I.D. hose Hydraulics / Spray Painting / Air / Water Narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° balanced pressure swivel joints, 1/2" female NPT threads. Standard outlets: 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify. Temperatures from -60° F to +250° F (-51°C to +121°C). Consult factory for other pressures and temperatures. 4-way roller assembly. Constant tension is available consult factory. Optional full flow swivel joint is available upon request. Add 1 3/4" to F dimension. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Rewind Dual Hose Reel - N600 - Hannay Reels
Westerlo, NY, United States
Spring Rewind Dual Hose Reel
N600
Spring Rewind Dual Hose Reel N600
To handle 1/4" through 1/2" I.D. hose Hydraulics / Spray Painting / Air / Water Narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° balanced pressure swivel joints, 1/2" female NPT threads. Standard outlets: 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify. Temperatures from -60° F to +250° F (-51°C to +121°C). Consult factory for other pressures and temperatures. 4-way roller assembly. Constant tension is available consult factory. Optional full flow swivel joint is available upon request. Add 1 3/4" to F dimension. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information.

To handle 1/4" through 1/2" I.D. hose

Hydraulics / Spray Painting / Air / Water

  • Narrow frame and compact mounting base.
  • Non-sparking ratchet assembly.
  • Declutching arbor to prevent damage from reverse winding.
  • Standard inlets: 90° balanced pressure swivel joints, 1/2" female NPT threads.
  • Standard outlets: 1/2" female NPT threads.
  • Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify.
  • Temperatures from -60° F to +250° F (-51°C to +121°C).
  • Consult factory for other pressures and temperatures.
  • 4-way roller assembly.
  • Constant tension is available consult factory.
  • Optional full flow swivel joint is available upon request. Add 1 3/4" to F dimension.
  • SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information.
Supplier's Site Datasheet
Spring Rewind Hose Reel - N600 - Hannay Reels
Westerlo, NY, United States
Spring Rewind Hose Reel
N600
Spring Rewind Hose Reel N600
To handle 1/4" through 1/2" I.D. hose Hydraulics / Spray Painting / Air / Water Narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° balanced pressure swivel joints, 1/2" female NPT threads. Standard outlets: 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify. Temperatures from -60° F to +250° F (-51°C to +121°C). Consult factory for other pressures and temperatures. 4-way roller assembly. Constant tension is available consult factory. Optional full flow swivel joint is available upon request. Add 1 3/4" to F dimension. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information.

To handle 1/4" through 1/2" I.D. hose

Hydraulics / Spray Painting / Air / Water

  • Narrow frame and compact mounting base.
  • Non-sparking ratchet assembly.
  • Declutching arbor to prevent damage from reverse winding.
  • Standard inlets: 90° balanced pressure swivel joints, 1/2" female NPT threads.
  • Standard outlets: 1/2" female NPT threads.
  • Standard pressures to 3000 psi (207 bar), available up to 10,000 psi (690 bar) – must specify.
  • Temperatures from -60° F to +250° F (-51°C to +121°C).
  • Consult factory for other pressures and temperatures.
  • 4-way roller assembly.
  • Constant tension is available consult factory.
  • Optional full flow swivel joint is available upon request. Add 1 3/4" to F dimension.
  • SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels Hannay Reels
Product Category Reels Reels
Product Number N600 N600
Product Name Spring Rewind Dual Hose Reel Spring Rewind Hose Reel
Type Of Reel Hose Reel Hose Reel
Material Of Construction Steel Steel
Flange Diameter 20.75 to 23.75 inch (527 to 603 mm)
Core Diameter 10.5 inch (267 mm) 10.5 to 15.5 inch (267 to 394 mm)
Hose Cable Diameter 0.6250 to 0.7500 inch (15.87 to 19.05 mm) 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Storage Reels on Wheel - ATC1250 - Hannay Reels
Specs
Type Of Reel Cable Reel; Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 inch (578 mm)
View Details
Spring Rewind Reel - V-900 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details
Spring Rewind Reel - DEF - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 17.62 to 25.25 inch (448 to 641 mm)
View Details
Sewer & Pipe Maintenance Reel - 6000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details