Hannay Reels Compact Manual Rewind Reel 1000

Description
To handle single 1/4", 3/8" or 1/2" I.D. hose Pressure Washing / Washdown / Spray Operations / Air Lightweight, compact with an e-coated frame. Direct crank rewind permanently attached. Adjustable cam lock brake standard. Exterior mounting holes for easier installation. Field installable pin lock. Standard inlet: 90° ball bearing swivel, joint 1/2" female NPT threads. Standard outlet: 3/8" female NPT threads, 1/2" available upon request. Pressures to 3000 psi (207 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet
Description
To handle single 1/4", 3/8" or 1/2" I.D. hose Pressure Washing / Washdown / Spray Operations / Air Lightweight, compact with an e-coated frame. Direct crank rewind permanently attached. Adjustable cam lock brake standard. Exterior mounting holes for easier installation. Field installable pin lock. Standard inlet: 90° ball bearing swivel, joint 1/2" female NPT threads. Standard outlet: 3/8" female NPT threads, 1/2" available upon request. Pressures to 3000 psi (207 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Manual Rewind Reel - 1000 - Hannay Reels
Westerlo, NY, United States
Compact Manual Rewind Reel
1000
Compact Manual Rewind Reel 1000
To handle single 1/4", 3/8" or 1/2" I.D. hose Pressure Washing / Washdown / Spray Operations / Air Lightweight, compact with an e-coated frame. Direct crank rewind permanently attached. Adjustable cam lock brake standard. Exterior mounting holes for easier installation. Field installable pin lock. Standard inlet: 90° ball bearing swivel, joint 1/2" female NPT threads. Standard outlet: 3/8" female NPT threads, 1/2" available upon request. Pressures to 3000 psi (207 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures.

To handle single 1/4", 3/8" or 1/2" I.D. hose

Pressure Washing / Washdown / Spray Operations / Air

  • Lightweight, compact with an e-coated frame.
  • Direct crank rewind permanently attached.
  • Adjustable cam lock brake standard.
  • Exterior mounting holes for easier installation.
  • Field installable pin lock.
  • Standard inlet: 90° ball bearing swivel, joint 1/2" female NPT threads.
  • Standard outlet: 3/8" female NPT threads, 1/2" available upon request.
  • Pressures to 3000 psi (207 bar).
  • Temperatures from +20° F to +400° F (-7° C to +204° C).
  • Consult factory for other pressures and temperatures.
Supplier's Site Datasheet
Compact Manual Rewind Reel - 1000 - Hannay Reels
Westerlo, NY, United States
Compact Manual Rewind Reel
1000
Compact Manual Rewind Reel 1000
To handle single 1/4", 3/8" or 1/2" I.D. hose Pressure Washing / Washdown / Spray Operations / Air Lightweight, compact with an e-coated frame. Direct crank rewind permanently attached. Adjustable cam lock brake standard. Exterior mounting holes for easier installation. Field installable pin lock. Standard inlet: 90° ball bearing swivel, joint 1/2" female NPT threads. Standard outlet: 3/8" female NPT threads, 1/2" available upon request. Pressures to 3000 psi (207 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures.

To handle single 1/4", 3/8" or 1/2" I.D. hose

Pressure Washing / Washdown / Spray Operations / Air

  • Lightweight, compact with an e-coated frame.
  • Direct crank rewind permanently attached.
  • Adjustable cam lock brake standard.
  • Exterior mounting holes for easier installation.
  • Field installable pin lock.
  • Standard inlet: 90° ball bearing swivel, joint 1/2" female NPT threads.
  • Standard outlet: 3/8" female NPT threads, 1/2" available upon request.
  • Pressures to 3000 psi (207 bar).
  • Temperatures from +20° F to +400° F (-7° C to +204° C).
  • Consult factory for other pressures and temperatures.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number 1000
Product Name Compact Manual Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 14 inch (356 mm)
Core Diameter 6 inch (152 mm)
Hose Cable Diameter 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Wrap Hose Reel - VAC-5000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Manual or Powered Rewind Hose Reel - 8000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 25.75 to 39 inch (654 to 991 mm)
View Details
Portable Storage Reels on Wheel - C1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Gas Welding Reel - 2400 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 6 inch (152 mm)
View Details