Hannay Reels Manual Rewind Reel FF3600

Description
To handle 3/4" I.D. thru 1-1/2" I.D. hose The reel can be installed on the floor or wall. Steel construction is standard. Aluminum or stainless steel construction is available. Choose disc rewind or removable direct crank rewind. Supplied with spring actuated pinlock. Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel). Rollers and roller mounting brackets are accessory items. Specify roller position. Standard inlet: 1-1/2" 90° ball bearing swivel joint with 1-1/2" female NPT threads and 2" Victaulic® groove. Standard outlet: 1-1/2" male NST threads (1.990" x 9 threads per inch). Pressures to 600 psi (41 bar). Temperatures from -25°F to +175°F (-32°C to+79°C). Consult factory for other sizes and/or threads. Consult factory for other pressures and temperatures. Removable crank rewind is standard. For hand-over-hand rewind option (less crank), consult factory. CAUTION: When using Niedner Reeltex® hose, a special riser and/or larger drum diameter is required (consult factory).
Request a Quote Datasheet
Description
To handle 3/4" I.D. thru 1-1/2" I.D. hose The reel can be installed on the floor or wall. Steel construction is standard. Aluminum or stainless steel construction is available. Choose disc rewind or removable direct crank rewind. Supplied with spring actuated pinlock. Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel). Rollers and roller mounting brackets are accessory items. Specify roller position. Standard inlet: 1-1/2" 90° ball bearing swivel joint with 1-1/2" female NPT threads and 2" Victaulic® groove. Standard outlet: 1-1/2" male NST threads (1.990" x 9 threads per inch). Pressures to 600 psi (41 bar). Temperatures from -25°F to +175°F (-32°C to+79°C). Consult factory for other sizes and/or threads. Consult factory for other pressures and temperatures. Removable crank rewind is standard. For hand-over-hand rewind option (less crank), consult factory. CAUTION: When using Niedner Reeltex® hose, a special riser and/or larger drum diameter is required (consult factory).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Rewind Reel - FF3600 - Hannay Reels
Westerlo, NY, United States
Manual Rewind Reel
FF3600
Manual Rewind Reel FF3600
To handle 3/4" I.D. thru 1-1/2" I.D. hose The reel can be installed on the floor or wall. Steel construction is standard. Aluminum or stainless steel construction is available. Choose disc rewind or removable direct crank rewind. Supplied with spring actuated pinlock. Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel). Rollers and roller mounting brackets are accessory items. Specify roller position. Standard inlet: 1-1/2" 90° ball bearing swivel joint with 1-1/2" female NPT threads and 2" Victaulic® groove. Standard outlet: 1-1/2" male NST threads (1.990" x 9 threads per inch). Pressures to 600 psi (41 bar). Temperatures from -25°F to +175°F (-32°C to+79°C). Consult factory for other sizes and/or threads. Consult factory for other pressures and temperatures. Removable crank rewind is standard. For hand-over-hand rewind option (less crank), consult factory. CAUTION: When using Niedner Reeltex® hose, a special riser and/or larger drum diameter is required (consult factory).

To handle 3/4" I.D. thru 1-1/2" I.D. hose

  • The reel can be installed on the floor or wall.
  • Steel construction is standard. Aluminum or stainless steel construction is available.
  • Choose disc rewind or removable direct crank rewind.
  • Supplied with spring actuated pinlock.
  • Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel).
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Standard inlet: 1-1/2" 90° ball bearing swivel joint with 1-1/2" female NPT threads and 2" Victaulic® groove.
  • Standard outlet: 1-1/2" male NST threads (1.990" x 9 threads per inch).
  • Pressures to 600 psi (41 bar).
  • Temperatures from -25°F to +175°F (-32°C to+79°C).
  • Consult factory for other sizes and/or threads.
  • Consult factory for other pressures and temperatures.
  • Removable crank rewind is standard.
  • For hand-over-hand rewind option (less crank), consult factory.
  • CAUTION: When using Niedner Reeltex® hose, a special riser and/or larger drum diameter is required (consult factory).
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number FF3600
Product Name Manual Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 24.75 to 31.75 inch (629 to 806 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - 4000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Core Diameter 8 inch (203 mm)
View Details
Portable Hose Reels on Wheels - 1100 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Portable Cable Storage Reel, Audio / Video - AVC16-10-11 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 10.75 to 14 inch (273 to 356 mm)
View Details
Manual or Power Storage Rewind Reel - C - Hannay Reels
Specs
Type Of Reel Cable Reel; Storage Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 18.75 to 28.75 inch (476 to 730 mm)
View Details