Hannay Reels Manual or Powered Rewind Hose Reel 4100

Description
To handle single 3/4" or 1" I.D. hose Fuel Dispensing / Water Supply / Fire Protection / Chemical Transfer Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Gear driven crank rewind handle is removable. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Gear driven crank rewind, adjustable pinion brake. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Optional rollers: specify roller position when ordering. Standard pressures to 2,000 psi (138 bar), available up to 4,000 psi (276 bar) – must specify. Temperatures from -60° F to +250° F (-51° C to +121° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet
Description
To handle single 3/4" or 1" I.D. hose Fuel Dispensing / Water Supply / Fire Protection / Chemical Transfer Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Gear driven crank rewind handle is removable. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Gear driven crank rewind, adjustable pinion brake. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Optional rollers: specify roller position when ordering. Standard pressures to 2,000 psi (138 bar), available up to 4,000 psi (276 bar) – must specify. Temperatures from -60° F to +250° F (-51° C to +121° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual or Powered Rewind Hose Reel - 4100 - Hannay Reels
Westerlo, NY, United States
Manual or Powered Rewind Hose Reel
4100
Manual or Powered Rewind Hose Reel 4100
To handle single 3/4" or 1" I.D. hose Fuel Dispensing / Water Supply / Fire Protection / Chemical Transfer Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Gear driven crank rewind handle is removable. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Gear driven crank rewind, adjustable pinion brake. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Optional rollers: specify roller position when ordering. Standard pressures to 2,000 psi (138 bar), available up to 4,000 psi (276 bar) – must specify. Temperatures from -60° F to +250° F (-51° C to +121° C). Consult factory for other pressures and temperatures.

To handle single 3/4" or 1" I.D. hose

Fuel Dispensing / Water Supply / Fire Protection / Chemical Transfer

  • Lightweight, compact reels designed for long lengths of hose in manual and power rewind.
  • Gear driven crank rewind handle is removable.
  • Chain and sprocket drive powered by electric, hydraulic, or compressed air motor.
  • Gear driven crank rewind, adjustable pinion brake.
  • Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads.
  • Standard outlet: 1" female NPT threads.
  • Optional rollers: specify roller position when ordering.
  • Standard pressures to 2,000 psi (138 bar), available up to 4,000 psi (276 bar) – must specify.
  • Temperatures from -60° F to +250° F (-51° C to +121° C).
  • Consult factory for other pressures and temperatures.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number 4100
Product Name Manual or Powered Rewind Hose Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 8 inch (203 mm)
Hose Cable Diameter 1.28 to 1.56 inch (32.54 to 39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Reel - SSN800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Core Diameter 10.5 inch (267 mm)
View Details
Manual or Power Rewind Reel - PB/DPB - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 to 28.75 inch (578 to 730 mm)
View Details
Power Rewind Reel - HDD6300 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Inside Hose Diameter 1 to 1.5 inch (25.4 to 38.1 mm)
View Details
Portable Stoarge Hose Reel On Wheels - AT1200 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 inch (578 mm)
View Details