Hannay Reels Power Rewind Reel FLOATER

Description
For storage only. Hannay floater reels are designed for off-shore or shallow harbor operations. Ship to shore oil transport. 3-inch square tubing frames. Heavy-duty 1/4 inch thick plate discs. Open pipe spacer drum to prevent entrapment of debris and to impair corrosion. Heavy-duty lubricated bearings. #50 chain and sprocket drive, paired with either hydraulic or electric motor. Hydraulic caliper disc brake and heavy-duty pinlock. Lifting eyes, air evacuation drain and many other standard features. Typical floater hose sizes are 4, 6, or 8 inch.
Request a Quote Datasheet
Description
For storage only. Hannay floater reels are designed for off-shore or shallow harbor operations. Ship to shore oil transport. 3-inch square tubing frames. Heavy-duty 1/4 inch thick plate discs. Open pipe spacer drum to prevent entrapment of debris and to impair corrosion. Heavy-duty lubricated bearings. #50 chain and sprocket drive, paired with either hydraulic or electric motor. Hydraulic caliper disc brake and heavy-duty pinlock. Lifting eyes, air evacuation drain and many other standard features. Typical floater hose sizes are 4, 6, or 8 inch.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Rewind Reel - FLOATER - Hannay Reels
Westerlo, NY, United States
Power Rewind Reel
FLOATER
Power Rewind Reel FLOATER
For storage only. Hannay floater reels are designed for off-shore or shallow harbor operations. Ship to shore oil transport. 3-inch square tubing frames. Heavy-duty 1/4 inch thick plate discs. Open pipe spacer drum to prevent entrapment of debris and to impair corrosion. Heavy-duty lubricated bearings. #50 chain and sprocket drive, paired with either hydraulic or electric motor. Hydraulic caliper disc brake and heavy-duty pinlock. Lifting eyes, air evacuation drain and many other standard features. Typical floater hose sizes are 4, 6, or 8 inch.

For storage only.

  • Hannay floater reels are designed for off-shore or shallow harbor operations.
  • Ship to shore oil transport.
  • 3-inch square tubing frames.
  • Heavy-duty 1/4 inch thick plate discs.
  • Open pipe spacer drum to prevent entrapment of debris and to impair corrosion.
  • Heavy-duty lubricated bearings.
  • #50 chain and sprocket drive, paired with either hydraulic or electric motor.
  • Hydraulic caliper disc brake and heavy-duty pinlock.
  • Lifting eyes, air evacuation drain and many other standard features.
  • Typical floater hose sizes are 4, 6, or 8 inch.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number FLOATER
Product Name Power Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 45.75 to 90.75 inch (1162 to 2305 mm)
Core Diameter 20 to 48 inch (508 to 1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - V-3
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 27.38 to 45 inch (695 to 1143 mm)
View Details
Spring Rewind Reel - SS800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 26.12 to 30.5 inch (663 to 775 mm)
View Details
Removable Spool Portable Cable Reel - AVCQ20-14-16 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details
Spring Rewind Reel - V-800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details