Hannay Reels Manual or Power Rewind Reel F4000

Description
To handle single 3/4" I.D. or 1" I.D. hose Choose direct crank rewind (removable) or chain and sprocket drive powered by electric, hydraulic or compressed air motor. Power rewind supplied with comet brake. Direct crank rewind supplied with cam-lock brake. Standard inlet: 90° ball bearing swivel joint with 1" female NPT threads. Standard outlet: 1" male NST threads (1.375" x 8 threads per inch). Consult factory for other sizes and/or threads. Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel). Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 1000 psi (69 bar). Temps from -25°F to +250°F (-32°C to +121°C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet
Description
To handle single 3/4" I.D. or 1" I.D. hose Choose direct crank rewind (removable) or chain and sprocket drive powered by electric, hydraulic or compressed air motor. Power rewind supplied with comet brake. Direct crank rewind supplied with cam-lock brake. Standard inlet: 90° ball bearing swivel joint with 1" female NPT threads. Standard outlet: 1" male NST threads (1.375" x 8 threads per inch). Consult factory for other sizes and/or threads. Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel). Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 1000 psi (69 bar). Temps from -25°F to +250°F (-32°C to +121°C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual or Power Rewind Reel - F4000 - Hannay Reels
Westerlo, NY, United States
Manual or Power Rewind Reel
F4000
Manual or Power Rewind Reel F4000
To handle single 3/4" I.D. or 1" I.D. hose Choose direct crank rewind (removable) or chain and sprocket drive powered by electric, hydraulic or compressed air motor. Power rewind supplied with comet brake. Direct crank rewind supplied with cam-lock brake. Standard inlet: 90° ball bearing swivel joint with 1" female NPT threads. Standard outlet: 1" male NST threads (1.375" x 8 threads per inch). Consult factory for other sizes and/or threads. Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel). Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 1000 psi (69 bar). Temps from -25°F to +250°F (-32°C to +121°C). Consult factory for other pressures and temperatures.

To handle single 3/4" I.D. or 1" I.D. hose

  • Choose direct crank rewind (removable) or chain and sprocket drive powered by electric, hydraulic or compressed air motor.
  • Power rewind supplied with comet brake.
  • Direct crank rewind supplied with cam-lock brake.
  • Standard inlet: 90° ball bearing swivel joint with 1" female NPT threads.
  • Standard outlet: 1" male NST threads (1.375" x 8 threads per inch).
  • Consult factory for other sizes and/or threads.
  • Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel).
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Pressures to 1000 psi (69 bar).
  • Temps from -25°F to +250°F (-32°C to +121°C).
  • Consult factory for other pressures and temperatures.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number F4000
Product Name Manual or Power Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Core Diameter 8 inch (203 mm)
Hose Cable Diameter 1.28 to 1.56 inch (32.54 to 39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - V-3
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 27.38 to 45 inch (695 to 1143 mm)
View Details
Spring Rewind Reel - V-N800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 25.25 inch (641 mm)
View Details
Power Rewind Rescue Reel - TEF1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Spring Rewind Hose Reel - 800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details