Hannay Reels Manual or Power Rewind Reel V-3"

Description
To handle 2" through 3" I.D. hose Jet/AV Gas Fuel Dispensing Rugged, industrial-duty, roll-formed frame construction. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Pinion shaft brake as auxiliary crank rewind on power reels, at extra cost. Crank rewind supplied with pinion brake, power reels with comet brake. Other brakes and locking devices may be specified. Standard Inlet: 90° ball bearing swivel joint with 3" Victaulic® groove. Standard Outlet: Flanged riser with 3" female NPT threads. Consult factory for other sizes and/or threads. Standard inlet, outlet riser, and hub assembly are aluminum for jet fuels. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 150 psi (10 bar). Temperatures from -50° F to +180° F (-45° C to +82° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet
Description
To handle 2" through 3" I.D. hose Jet/AV Gas Fuel Dispensing Rugged, industrial-duty, roll-formed frame construction. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Pinion shaft brake as auxiliary crank rewind on power reels, at extra cost. Crank rewind supplied with pinion brake, power reels with comet brake. Other brakes and locking devices may be specified. Standard Inlet: 90° ball bearing swivel joint with 3" Victaulic® groove. Standard Outlet: Flanged riser with 3" female NPT threads. Consult factory for other sizes and/or threads. Standard inlet, outlet riser, and hub assembly are aluminum for jet fuels. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 150 psi (10 bar). Temperatures from -50° F to +180° F (-45° C to +82° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual or Power Rewind Reel - V-3
Westerlo, NY, United States
Manual or Power Rewind Reel
V-3"
Manual or Power Rewind Reel V-3"
To handle 2" through 3" I.D. hose Jet/AV Gas Fuel Dispensing Rugged, industrial-duty, roll-formed frame construction. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Pinion shaft brake as auxiliary crank rewind on power reels, at extra cost. Crank rewind supplied with pinion brake, power reels with comet brake. Other brakes and locking devices may be specified. Standard Inlet: 90° ball bearing swivel joint with 3" Victaulic® groove. Standard Outlet: Flanged riser with 3" female NPT threads. Consult factory for other sizes and/or threads. Standard inlet, outlet riser, and hub assembly are aluminum for jet fuels. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 150 psi (10 bar). Temperatures from -50° F to +180° F (-45° C to +82° C). Consult factory for other pressures and temperatures.

To handle 2" through 3" I.D. hose

Jet/AV Gas Fuel Dispensing

  • Rugged, industrial-duty, roll-formed frame construction.
  • Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor.
  • Pinion shaft brake as auxiliary crank rewind on power reels, at extra cost.
  • Crank rewind supplied with pinion brake, power reels with comet brake. Other brakes and locking devices may be specified.
  • Standard Inlet: 90° ball bearing swivel joint with 3" Victaulic® groove.
  • Standard Outlet: Flanged riser with 3" female NPT threads.
  • Consult factory for other sizes and/or threads.
  • Standard inlet, outlet riser, and hub assembly are aluminum for jet fuels.
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Pressures to 150 psi (10 bar).
  • Temperatures from -50° F to +180° F (-45° C to +82° C).
  • Consult factory for other pressures and temperatures.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number V-3"
Product Name Manual or Power Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 27.38 to 45 inch (695 to 1143 mm)
Core Diameter 15.5 to 20 inch (394 to 508 mm)
Hose Cable Diameter 2.67 to 3.78 inch (67.82 to 96.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Storage Only Reel - VAC - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Inside Hose Diameter 2 to 4 inch (50.8 to 102 mm)
View Details
Power Rewind Reel - IV5000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 48 to 70 inch (1219 to 1778 mm)
View Details
Manual or Power Rewind Reel - PB/DPB - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 to 28.75 inch (578 to 730 mm)
View Details
Manual or Power Rewind Reel - 1-1/2
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details