Hannay Reels Spring Rewind Reel V-N800

Description
To handle 1" I.D. hose Jet/AV Gas Fuel Dispensing Standard N series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° # 304 stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Pressures to 1000 psi (69 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. 4-way roller assembly. Constant tension is available consult factory.
Request a Quote Datasheet
Description
To handle 1" I.D. hose Jet/AV Gas Fuel Dispensing Standard N series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° # 304 stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Pressures to 1000 psi (69 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. 4-way roller assembly. Constant tension is available consult factory.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Rewind Reel - V-N800 - Hannay Reels
Westerlo, NY, United States
Spring Rewind Reel
V-N800
Spring Rewind Reel V-N800
To handle 1" I.D. hose Jet/AV Gas Fuel Dispensing Standard N series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° # 304 stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Pressures to 1000 psi (69 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. 4-way roller assembly. Constant tension is available consult factory.

To handle 1" I.D. hose

Jet/AV Gas Fuel Dispensing

  • Standard N series has a narrow frame and compact mounting base.
  • Non-sparking ratchet assembly.
  • Declutching arbor to prevent damage from reverse winding.
  • Standard inlet: 90° # 304 stainless steel ball bearing swivel joint, 1" female NPT threads.
  • Standard outlet: 1" female NPT threads.
  • Pressures to 1000 psi (69 bar).
  • Temperatures from -40° F to +250° F (-40° C to +121° C).
  • Consult factory for other pressures and temperatures.
  • 4-way roller assembly.
  • Constant tension is available consult factory.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number V-N800
Product Name Spring Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 25.25 inch (641 mm)
Core Diameter 10.5 inch (267 mm)
Hose Cable Diameter 1.56 inch (39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Powered Rewind Hose Reel - 4100 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 8 inch (203 mm)
View Details
Spring Rewind Reel - V-800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details
Manual or Powered Rewind Hose Reel - 4100 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 8 inch (203 mm)
View Details
Manual Rewind Reel - SS4000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 16.5 inch (419 mm)
View Details