Hannay Reels Manual or Power Rewind Reel 1-1/2"

Description
To handle single 1" through 1-1/2" I.D. hose Strong, heavy-duty reel. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for power rewind reels. Choose EP or EPJ option. Strap brake standard on power rewind without auxiliary crank. Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT threads and 2" Victaulic® groove Standard outlet: Flanged riser with 1-1/2" female NPT threads. Other sizes and/or threads can be furnished and must be specified. Standard: inlet, outlet riser, and hub assembly are steel. Options: also available in aluminum or stainless steel. Rollers and roller mounting brackets are accessory items. Specify roller position. Chain guard is available upon request; must be specified. Pressures to 600 psi (41 bar). Temperatures from -30°F to +250° F (-34° C to +121° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet
Description
To handle single 1" through 1-1/2" I.D. hose Strong, heavy-duty reel. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for power rewind reels. Choose EP or EPJ option. Strap brake standard on power rewind without auxiliary crank. Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT threads and 2" Victaulic® groove Standard outlet: Flanged riser with 1-1/2" female NPT threads. Other sizes and/or threads can be furnished and must be specified. Standard: inlet, outlet riser, and hub assembly are steel. Options: also available in aluminum or stainless steel. Rollers and roller mounting brackets are accessory items. Specify roller position. Chain guard is available upon request; must be specified. Pressures to 600 psi (41 bar). Temperatures from -30°F to +250° F (-34° C to +121° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual or Power Rewind Reel - 1-1/2
Westerlo, NY, United States
Manual or Power Rewind Reel
1-1/2"
Manual or Power Rewind Reel 1-1/2"
To handle single 1" through 1-1/2" I.D. hose Strong, heavy-duty reel. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for power rewind reels. Choose EP or EPJ option. Strap brake standard on power rewind without auxiliary crank. Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT threads and 2" Victaulic® groove Standard outlet: Flanged riser with 1-1/2" female NPT threads. Other sizes and/or threads can be furnished and must be specified. Standard: inlet, outlet riser, and hub assembly are steel. Options: also available in aluminum or stainless steel. Rollers and roller mounting brackets are accessory items. Specify roller position. Chain guard is available upon request; must be specified. Pressures to 600 psi (41 bar). Temperatures from -30°F to +250° F (-34° C to +121° C). Consult factory for other pressures and temperatures.

To handle single 1" through 1-1/2" I.D. hose

  • Strong, heavy-duty reel.
  • Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor.
  • Optional auxiliary crank rewind for power rewind reels.
  • Choose EP or EPJ option.
  • Strap brake standard on power rewind without auxiliary crank.
  • Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT threads and 2" Victaulic® groove
  • Standard outlet: Flanged riser with 1-1/2" female NPT threads.
  • Other sizes and/or threads can be furnished and must be specified.
  • Standard: inlet, outlet riser, and hub assembly are steel.
  • Options: also available in aluminum or stainless steel.
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Chain guard is available upon request; must be specified.
  • Pressures to 600 psi (41 bar).
  • Temperatures from -30°F to +250° F (-34° C to +121° C).
  • Consult factory for other pressures and temperatures.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number 1-1/2"
Product Name Manual or Power Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
Core Diameter 10.5 inch (267 mm)
Hose Cable Diameter 1.58 to 2.1 inch (40.13 to 53.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Rewind Cord Reel - ELFCR1600 - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Manual or Power Rewind Storage Only Reel - VAC - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Inside Hose Diameter 2 to 4 inch (50.8 to 102 mm)
View Details
Portable Storage Reel on Wheel - AVATC1250 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 23 inch (584 mm)
View Details
Manual or Power Rewind Chemical Reel - CHC - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Description Standard inlet: CPVC swivel joint resists corrosion and provides longer life
View Details