Hannay Reels Extra-Narrow Power Rescue Reel EF2500

Description
Coming in at approximately half the width of our traditional power rescue reels, the EF2500 Series reel is designed for the tightest truck cabinet space restrictions. Models that can hold 100 ft. of 5,000 psi twin rescue hose are available with overall widths of under 10 (add an extra 2 for 10000 psi systems with larger twin hose diameters). A custom-spun steel spool and frame assembly make for an attractive, highly durable reel. A reversible 12 or 24 volt DC motor drives the reel with plenty of torque to spare.
Request a Quote Datasheet
Description
Coming in at approximately half the width of our traditional power rescue reels, the EF2500 Series reel is designed for the tightest truck cabinet space restrictions. Models that can hold 100 ft. of 5,000 psi twin rescue hose are available with overall widths of under 10 (add an extra 2 for 10000 psi systems with larger twin hose diameters). A custom-spun steel spool and frame assembly make for an attractive, highly durable reel. A reversible 12 or 24 volt DC motor drives the reel with plenty of torque to spare.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra-Narrow Power Rescue Reel - EF2500 - Hannay Reels
Westerlo, NY, United States
Extra-Narrow Power Rescue Reel
EF2500
Extra-Narrow Power Rescue Reel EF2500
Coming in at approximately half the width of our traditional power rescue reels, the EF2500 Series reel is designed for the tightest truck cabinet space restrictions. Models that can hold 100 ft. of 5,000 psi twin rescue hose are available with overall widths of under 10 (add an extra 2 for 10000 psi systems with larger twin hose diameters). A custom-spun steel spool and frame assembly make for an attractive, highly durable reel. A reversible 12 or 24 volt DC motor drives the reel with plenty of torque to spare.

Coming in at approximately half the width of our traditional power rescue reels, the EF2500 Series reel is designed for the tightest truck cabinet space restrictions.
Models that can hold 100 ft. of 5,000 psi twin rescue hose are available with overall widths of under 10 (add an extra 2 for 10000 psi systems with larger twin hose diameters).
A custom-spun steel spool and frame assembly make for an attractive, highly durable reel. A reversible 12 or 24 volt DC motor drives the reel with plenty of torque to spare.

Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number EF2500
Product Name Extra-Narrow Power Rescue Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
Core Diameter 6 inch (152 mm)
Hose Cable Diameter 0.5312 inch (13.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - SF - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 21.62 to 31.75 inch (549 to 806 mm)
View Details
Removable Spool Portable Cable Reel - AVCQ20-14-16 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details
Manual Rewind Reel - PW-2 - Hannay Reels
Specs
Type Of Reel Hose Reel
Assembly Assembly
Assembly Description Split Bearing Brake Assembly
View Details
Manual or Power Rewind Reel - V-4
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 52 to 56 inch (1321 to 1422 mm)
View Details