Hannay Reels Spring Rewind Rescue Reel FN700

Description
To handle 3/16" through 1/2" I.D. hose Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard Inlet: 90° balanced pressure swivel joint, 1/2" female NPT threads. Full flow swivel joint required for breathing air (FLN and FHN). Standard Outlet: 1/2" female NPT threads. Consult factory for other sizes and/or threads. FN and FLN700 reels pressures to 3000 psi (207 bar). FHN700 reels pressures up to 6000 psi (414 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. Supplied with 4-way roller assembly; roller position must be specified. Constant tension is available – consult factory. Hose stop required; order p/n 9922.0200 (must specify hose O.D.).
Request a Quote Datasheet
Description
To handle 3/16" through 1/2" I.D. hose Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard Inlet: 90° balanced pressure swivel joint, 1/2" female NPT threads. Full flow swivel joint required for breathing air (FLN and FHN). Standard Outlet: 1/2" female NPT threads. Consult factory for other sizes and/or threads. FN and FLN700 reels pressures to 3000 psi (207 bar). FHN700 reels pressures up to 6000 psi (414 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. Supplied with 4-way roller assembly; roller position must be specified. Constant tension is available – consult factory. Hose stop required; order p/n 9922.0200 (must specify hose O.D.).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Rewind Rescue Reel - FN700 - Hannay Reels
Westerlo, NY, United States
Spring Rewind Rescue Reel
FN700
Spring Rewind Rescue Reel FN700
To handle 3/16" through 1/2" I.D. hose Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard Inlet: 90° balanced pressure swivel joint, 1/2" female NPT threads. Full flow swivel joint required for breathing air (FLN and FHN). Standard Outlet: 1/2" female NPT threads. Consult factory for other sizes and/or threads. FN and FLN700 reels pressures to 3000 psi (207 bar). FHN700 reels pressures up to 6000 psi (414 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. Supplied with 4-way roller assembly; roller position must be specified. Constant tension is available – consult factory. Hose stop required; order p/n 9922.0200 (must specify hose O.D.).

To handle 3/16" through 1/2" I.D. hose

  • Heavy-duty spring motor.
  • Non-sparking ratchet assembly.
  • Declutching arbor to prevent damage from reverse winding.
  • Standard Inlet: 90° balanced pressure swivel joint, 1/2" female NPT threads. Full flow swivel joint required for breathing air (FLN and FHN).
  • Standard Outlet: 1/2" female NPT threads.
  • Consult factory for other sizes and/or threads.
  • FN and FLN700 reels pressures to 3000 psi (207 bar).
  • FHN700 reels pressures up to 6000 psi (414 bar).
  • Temperatures from +20° F to +400° F (-7° C to +204° C).
  • Consult factory for other pressures and temperatures.
  • Supplied with 4-way roller assembly; roller position must be specified.
  • Constant tension is available – consult factory.
  • Hose stop required; order p/n 9922.0200 (must specify hose O.D.).
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number FN700
Product Name Spring Rewind Rescue Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
Flange Diameter 17.62 to 25.25 inch (448 to 641 mm)
Core Diameter 8 to 15.5 inch (203 to 394 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Cable Storage Reel with Slotted Divider Discs - AVD - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 11.75 to 18 inch (298 to 457 mm)
View Details
Spring Rewind Hose Reel - N800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details
Power Rewind Rescue Reel - EF2200 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Static Grounding Reel - MHGR100 - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Material Of Construction Steel
View Details