Hannay Reels Manual Rewind Reel SS3000

Description
To handle 3/4" or 1" I.D. hose Marine or Corrosive Environments / Fire Protection / Washdown / Chemical Transfer / Food Transfer Economical manual rewind reels for long lengths of hose. Choose disc rewind or removable direct crank rewind. Supplied with spring-actuated pin lock. Standard inlet: 90° stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT thread. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 1000 psi (69 bar) Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. Consult factory for power reels for 1" hose. 304 stainless steel construction.
Request a Quote Datasheet
Description
To handle 3/4" or 1" I.D. hose Marine or Corrosive Environments / Fire Protection / Washdown / Chemical Transfer / Food Transfer Economical manual rewind reels for long lengths of hose. Choose disc rewind or removable direct crank rewind. Supplied with spring-actuated pin lock. Standard inlet: 90° stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT thread. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 1000 psi (69 bar) Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. Consult factory for power reels for 1" hose. 304 stainless steel construction.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Rewind Reel - SS3000 - Hannay Reels
Westerlo, NY, United States
Manual Rewind Reel
SS3000
Manual Rewind Reel SS3000
To handle 3/4" or 1" I.D. hose Marine or Corrosive Environments / Fire Protection / Washdown / Chemical Transfer / Food Transfer Economical manual rewind reels for long lengths of hose. Choose disc rewind or removable direct crank rewind. Supplied with spring-actuated pin lock. Standard inlet: 90° stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT thread. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 1000 psi (69 bar) Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. Consult factory for power reels for 1" hose. 304 stainless steel construction.

To handle 3/4" or 1" I.D. hose

Marine or Corrosive Environments / Fire Protection / Washdown / Chemical Transfer / Food Transfer

  • Economical manual rewind reels for long lengths of hose.
  • Choose disc rewind or removable direct crank rewind.
  • Supplied with spring-actuated pin lock.
  • Standard inlet: 90° stainless steel ball bearing swivel joint, 1" female NPT threads.
  • Standard outlet: 1" female NPT thread.
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Pressures to 1000 psi (69 bar)
  • Temperatures from +20° F to +400° F (-7° C to +204° C).
  • Consult factory for other pressures and temperatures.
  • Consult factory for power reels for 1" hose.
  • 304 stainless steel construction.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number SS3000
Product Name Manual Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 23.75 to 36.25 inch (603 to 921 mm)
Core Diameter 10.5 inch (267 mm)
Hose Cable Diameter 1.28 to 1.75 inch (32.54 to 44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Hose Reel - H16-14-16 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details
Arc Welding Reel - WCR11-17-19 - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Spring Rewind Reel - N800/800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 25.5 to 30.5 inch (648 to 775 mm)
View Details
Spring Rewind Rescue Reel - FN700 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details