Hannay Reels Spring Rewind Hose Reel AG

Description
The patented AG (Air Governor) family of reels is the ultimate solution for gaining control over the rewind speed of a spring-powered reel. Because speed is regulated by linking the power spring to an air restrictor, the result is smooth, controlled rewind speed every time the reel is used. The AG Series reels have three primary advantages over other speed control solutions: Highly scalable: The air governor can be scaled up to regulate speed on even the most powerful spring reels we offer. Other designs only work on light-duty springs. Operates in all climates: Because the AG Series uses air flow to control speed, and not hydraulic fluids, which degrade in performance as temperatures drop, it does not matter what the ambient temperature is for proper reel operation. Fully adjustable: The user can turn the air restrictor in either direction until the optimal rewind speed is found for the application. For further information on the AG Series reel, please download the main Hose Reel catalog from the literature section of this website.
Request a Quote Datasheet
Description
The patented AG (Air Governor) family of reels is the ultimate solution for gaining control over the rewind speed of a spring-powered reel. Because speed is regulated by linking the power spring to an air restrictor, the result is smooth, controlled rewind speed every time the reel is used. The AG Series reels have three primary advantages over other speed control solutions: Highly scalable: The air governor can be scaled up to regulate speed on even the most powerful spring reels we offer. Other designs only work on light-duty springs. Operates in all climates: Because the AG Series uses air flow to control speed, and not hydraulic fluids, which degrade in performance as temperatures drop, it does not matter what the ambient temperature is for proper reel operation. Fully adjustable: The user can turn the air restrictor in either direction until the optimal rewind speed is found for the application. For further information on the AG Series reel, please download the main Hose Reel catalog from the literature section of this website.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Rewind Hose Reel - AG - Hannay Reels
Westerlo, NY, United States
Spring Rewind Hose Reel
AG
Spring Rewind Hose Reel AG
The patented AG (Air Governor) family of reels is the ultimate solution for gaining control over the rewind speed of a spring-powered reel. Because speed is regulated by linking the power spring to an air restrictor, the result is smooth, controlled rewind speed every time the reel is used. The AG Series reels have three primary advantages over other speed control solutions: Highly scalable: The air governor can be scaled up to regulate speed on even the most powerful spring reels we offer. Other designs only work on light-duty springs. Operates in all climates: Because the AG Series uses air flow to control speed, and not hydraulic fluids, which degrade in performance as temperatures drop, it does not matter what the ambient temperature is for proper reel operation. Fully adjustable: The user can turn the air restrictor in either direction until the optimal rewind speed is found for the application. For further information on the AG Series reel, please download the main Hose Reel catalog from the literature section of this website.

The patented AG (Air Governor) family of reels is the ultimate solution for gaining control over the rewind speed of a spring-powered reel.
Because speed is regulated by linking the power spring to an air restrictor, the result is smooth, controlled rewind speed every time the reel is used. The AG Series reels have three primary advantages over other speed control solutions:

  1. Highly scalable: The air governor can be scaled up to regulate speed on even the most powerful spring reels we offer. Other designs only work on light-duty springs.
  2. Operates in all climates: Because the AG Series uses air flow to control speed, and not hydraulic fluids, which degrade in performance as temperatures drop, it does not matter what the ambient temperature is for proper reel operation.
  3. Fully adjustable: The user can turn the air restrictor in either direction until the optimal rewind speed is found for the application.

For further information on the AG Series reel, please download the main Hose Reel catalog from the literature section of this website.

Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number AG
Product Name Spring Rewind Hose Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 20 inch (267 to 508 mm)
Hose Cable Diameter 0.6250 to 2.06 inch (15.87 to 52.39 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rewind Reel - SS4000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Manual Rewind Reel - F3100 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 24.75 to 28.75 inch (629 to 730 mm)
View Details
Static Grounding Reel for Refueling or Hazardous Areas - HGR - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Assembly Description Available with 1/8", 7 X 19 Galvanized Carbon Steel Cable
View Details
Manual or Powered Rewind Hose Reel - 4100 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 8 inch (203 mm)
View Details