Hannay Reels Manual or Power Rewind Reel PB/DPB

Description
To handle single 1" through 1-1/2" I.D. hose Standard hose reel is steel construction, painted graphite. Aluminum or stainless steel construction is available. "SB" prefix denotes polished aluminum construction, offering both reduced weight and superior corrosion resistance compared to standard steel construction. Explosion-proof reels. DPB Series reel is direct drive, eliminating the use of chain and sprockets. Choose gear-driven crank rewind, #40 chain and sprocket drive powered by an electric, hydraulic, or compressed air motor or direct drive hydraulic rewind motor. Crank rewind reels and direct drive reels supplied with pinion brake. Power rewind reels (chain and sprocket driven) supplied with a strap brake. Other brake and locking devices may be specified. Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT threads. Standard outlet: flanged riser with 1" female NPT threads. Standard inlet, outlet riser, and hub assembly are steel. Other sizes and/or threads can be furnished and must be specified. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 350 psi (24 bar). Temperatures from -40° F to +350° F (-40° C to +177° C). Chain guard available upon request, must be specified.
Request a Quote Datasheet
Description
To handle single 1" through 1-1/2" I.D. hose Standard hose reel is steel construction, painted graphite. Aluminum or stainless steel construction is available. "SB" prefix denotes polished aluminum construction, offering both reduced weight and superior corrosion resistance compared to standard steel construction. Explosion-proof reels. DPB Series reel is direct drive, eliminating the use of chain and sprockets. Choose gear-driven crank rewind, #40 chain and sprocket drive powered by an electric, hydraulic, or compressed air motor or direct drive hydraulic rewind motor. Crank rewind reels and direct drive reels supplied with pinion brake. Power rewind reels (chain and sprocket driven) supplied with a strap brake. Other brake and locking devices may be specified. Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT threads. Standard outlet: flanged riser with 1" female NPT threads. Standard inlet, outlet riser, and hub assembly are steel. Other sizes and/or threads can be furnished and must be specified. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 350 psi (24 bar). Temperatures from -40° F to +350° F (-40° C to +177° C). Chain guard available upon request, must be specified.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual or Power Rewind Reel - PB/DPB - Hannay Reels
Westerlo, NY, United States
Manual or Power Rewind Reel
PB/DPB
Manual or Power Rewind Reel PB/DPB
To handle single 1" through 1-1/2" I.D. hose Standard hose reel is steel construction, painted graphite. Aluminum or stainless steel construction is available. "SB" prefix denotes polished aluminum construction, offering both reduced weight and superior corrosion resistance compared to standard steel construction. Explosion-proof reels. DPB Series reel is direct drive, eliminating the use of chain and sprockets. Choose gear-driven crank rewind, #40 chain and sprocket drive powered by an electric, hydraulic, or compressed air motor or direct drive hydraulic rewind motor. Crank rewind reels and direct drive reels supplied with pinion brake. Power rewind reels (chain and sprocket driven) supplied with a strap brake. Other brake and locking devices may be specified. Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT threads. Standard outlet: flanged riser with 1" female NPT threads. Standard inlet, outlet riser, and hub assembly are steel. Other sizes and/or threads can be furnished and must be specified. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 350 psi (24 bar). Temperatures from -40° F to +350° F (-40° C to +177° C). Chain guard available upon request, must be specified.

To handle single 1" through 1-1/2" I.D. hose

  • Standard hose reel is steel construction, painted graphite. Aluminum or stainless steel construction is available.
  • "SB" prefix denotes polished aluminum construction, offering both reduced weight and superior corrosion resistance compared to standard steel construction.
  • Explosion-proof reels.
  • DPB Series reel is direct drive, eliminating the use of chain and sprockets.
  • Choose gear-driven crank rewind, #40 chain and sprocket drive powered by an electric, hydraulic, or compressed air motor or direct drive hydraulic rewind motor.
  • Crank rewind reels and direct drive reels supplied with pinion brake.
  • Power rewind reels (chain and sprocket driven) supplied with a strap brake. Other brake and locking devices may be specified.
  • Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT threads.
  • Standard outlet: flanged riser with 1" female NPT threads. Standard inlet, outlet riser, and hub assembly are steel.
  • Other sizes and/or threads can be furnished and must be specified.
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Pressures to 350 psi (24 bar).
  • Temperatures from -40° F to +350° F (-40° C to +177° C).
  • Chain guard available upon request, must be specified.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number PB/DPB
Product Name Manual or Power Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 to 28.75 inch (578 to 730 mm)
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Static Grounding Reel for Refueling or Hazardous Areas - HGR - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Assembly Description Available with 1/8", 7 X 19 Galvanized Carbon Steel Cable
View Details
Portable Electric Cable Reel - LC16-10-11 - Hannay Reels
Specs
Type Of Reel Cable Reel; Storage Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 10.75 inch (273 mm)
View Details
Spring Rewind Rescue Reel - FN700 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Spring Rewind Hose Reel - 700 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 15.5 to 20 inch (394 to 508 mm)
View Details