Hannay Reels Manual or Power Storage Rewind Reel C

Description
To handle 3/4" through 1" O.D. cable. For storage only. No live connections. Heavy-duty reels. 4-1/2" x 9" (114 mm x 229 mm) opening in the drum. Many optional configurations available. Gear-driven crank rewind; or chain and sprocket drive powered by electric, compressed air or hydraulic motor. Auxiliary crank rewind is available on power reels. Crank rewind reels supplied with pinion brake. Power rewind standard with a comet brake. Consult factory for other brakes and locking devices. Rollers and roller mounting brackets are accessory items. Specify roller position. Divider discs available. Specify spacing. Drum diameters other than the standard are available.
Request a Quote Datasheet
Description
To handle 3/4" through 1" O.D. cable. For storage only. No live connections. Heavy-duty reels. 4-1/2" x 9" (114 mm x 229 mm) opening in the drum. Many optional configurations available. Gear-driven crank rewind; or chain and sprocket drive powered by electric, compressed air or hydraulic motor. Auxiliary crank rewind is available on power reels. Crank rewind reels supplied with pinion brake. Power rewind standard with a comet brake. Consult factory for other brakes and locking devices. Rollers and roller mounting brackets are accessory items. Specify roller position. Divider discs available. Specify spacing. Drum diameters other than the standard are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual or Power Storage Rewind Reel - C - Hannay Reels
Westerlo, NY, United States
Manual or Power Storage Rewind Reel
C
Manual or Power Storage Rewind Reel C
To handle 3/4" through 1" O.D. cable. For storage only. No live connections. Heavy-duty reels. 4-1/2" x 9" (114 mm x 229 mm) opening in the drum. Many optional configurations available. Gear-driven crank rewind; or chain and sprocket drive powered by electric, compressed air or hydraulic motor. Auxiliary crank rewind is available on power reels. Crank rewind reels supplied with pinion brake. Power rewind standard with a comet brake. Consult factory for other brakes and locking devices. Rollers and roller mounting brackets are accessory items. Specify roller position. Divider discs available. Specify spacing. Drum diameters other than the standard are available.

To handle 3/4" through 1" O.D. cable. For storage only. No live connections.

  • Heavy-duty reels.
  • 4-1/2" x 9" (114 mm x 229 mm) opening in the drum.
  • Many optional configurations available.
  • Gear-driven crank rewind; or chain and sprocket drive powered by electric, compressed air or hydraulic motor.
  • Auxiliary crank rewind is available on power reels.
  • Crank rewind reels supplied with pinion brake.
  • Power rewind standard with a comet brake.
  • Consult factory for other brakes and locking devices.
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Divider discs available. Specify spacing.
  • Drum diameters other than the standard are available.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number C
Product Name Manual or Power Storage Rewind Reel
Type Of Reel Cable Reel; Storage Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 18.75 to 28.75 inch (476 to 730 mm)
Core Diameter 10.5 inch (267 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Rewind Rescue Reel - ELF1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Static Grounding Reel - GR75 - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Assembly Description Available with 1/8", 7 X 19 Galvanized Carbon Steel Cable
View Details
Power Rewind Reel - FLOATER - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 45.75 to 90.75 inch (1162 to 2305 mm)
View Details
Portable Electric Cable Reel - LC16-10-11 - Hannay Reels
Specs
Type Of Reel Cable Reel; Storage Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 10.75 inch (273 mm)
View Details