Hannay Reels Single Wrap Hose Reel VAC-5000

Description
To handle 2" through 4" I.D. hose Heavy-duty reel for longer lengths and large diameters of vacuum hose through 4". Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor. Standard: 90° ball bearing swivel joint with female NPT threads. Single Wrap Configuration: use where width dimension is minimal, such as between cab and tank, mounted transverse to frame of truck. Provides effortless and fast rewinding and wrapping of hose. Easy access to hose from both sides of vehicle.
Request a Quote Datasheet
Description
To handle 2" through 4" I.D. hose Heavy-duty reel for longer lengths and large diameters of vacuum hose through 4". Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor. Standard: 90° ball bearing swivel joint with female NPT threads. Single Wrap Configuration: use where width dimension is minimal, such as between cab and tank, mounted transverse to frame of truck. Provides effortless and fast rewinding and wrapping of hose. Easy access to hose from both sides of vehicle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Wrap Hose Reel - VAC-5000 - Hannay Reels
Westerlo, NY, United States
Single Wrap Hose Reel
VAC-5000
Single Wrap Hose Reel VAC-5000
To handle 2" through 4" I.D. hose Heavy-duty reel for longer lengths and large diameters of vacuum hose through 4". Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor. Standard: 90° ball bearing swivel joint with female NPT threads. Single Wrap Configuration: use where width dimension is minimal, such as between cab and tank, mounted transverse to frame of truck. Provides effortless and fast rewinding and wrapping of hose. Easy access to hose from both sides of vehicle.

To handle 2" through 4" I.D. hose

  • Heavy-duty reel for longer lengths and large diameters of vacuum hose through 4".
  • Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor.
  • Standard: 90° ball bearing swivel joint with female NPT threads.
  • Single Wrap Configuration: use where width dimension is minimal, such as between cab and tank, mounted transverse to frame of truck.
  • Provides effortless and fast rewinding and wrapping of hose.
  • Easy access to hose from both sides of vehicle.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number VAC-5000
Product Name Single Wrap Hose Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
Flange Diameter 62 to 80 inch (1575 to 2032 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Rewind Rescue Reel - ESF2000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Single Wrap Power Rewind Reel - V-5000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 48 to 78 inch (1219 to 1981 mm)
View Details
Manual or Power Rewind Reel - V-2
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 25.75 to 39 inch (654 to 991 mm)
View Details
Spring Rewind Hose Reel - N800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details