Hannay Reels Sewer & Pipe Maintenance Reel 6100

Description
To handle single 3/8" or 1/2" I.D. hose Water Blasting / Sewer Cleaning / Jetting Rugged construction. Strong spool to control hose expansion. Inlet: 1/2" female NPT 90° ball baring swivel joint. Outlet: 1/2" female NPT threads. 40# Chain and sprocket drive. Hydraulic, air, and electric motorized rewinds available. Steel-hub assembly rated to 5000 psi (35 bar). Options: 10,000 psi working pressure (690 bar), auxiliary rewind, roller assembly, chain guard, and hose package.
Request a Quote Datasheet
Description
To handle single 3/8" or 1/2" I.D. hose Water Blasting / Sewer Cleaning / Jetting Rugged construction. Strong spool to control hose expansion. Inlet: 1/2" female NPT 90° ball baring swivel joint. Outlet: 1/2" female NPT threads. 40# Chain and sprocket drive. Hydraulic, air, and electric motorized rewinds available. Steel-hub assembly rated to 5000 psi (35 bar). Options: 10,000 psi working pressure (690 bar), auxiliary rewind, roller assembly, chain guard, and hose package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sewer & Pipe Maintenance Reel - 6100 - Hannay Reels
Westerlo, NY, United States
Sewer & Pipe Maintenance Reel
6100
Sewer & Pipe Maintenance Reel 6100
To handle single 3/8" or 1/2" I.D. hose Water Blasting / Sewer Cleaning / Jetting Rugged construction. Strong spool to control hose expansion. Inlet: 1/2" female NPT 90° ball baring swivel joint. Outlet: 1/2" female NPT threads. 40# Chain and sprocket drive. Hydraulic, air, and electric motorized rewinds available. Steel-hub assembly rated to 5000 psi (35 bar). Options: 10,000 psi working pressure (690 bar), auxiliary rewind, roller assembly, chain guard, and hose package.

To handle single 3/8" or 1/2" I.D. hose

Water Blasting / Sewer Cleaning / Jetting

  • Rugged construction.
  • Strong spool to control hose expansion.
  • Inlet: 1/2" female NPT 90° ball baring swivel joint.
  • Outlet: 1/2" female NPT threads.
  • 40# Chain and sprocket drive.
  • Hydraulic, air, and electric motorized rewinds available.
  • Steel-hub assembly rated to 5000 psi (35 bar).
  • Options: 10,000 psi working pressure (690 bar), auxiliary rewind, roller assembly, chain guard, and hose package.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number 6100
Product Name Sewer & Pipe Maintenance Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 to 28.75 inch (578 to 730 mm)
Core Diameter 10.5 inch (267 mm)
Hose Cable Diameter 0.6800 to 0.8900 inch (17.27 to 22.61 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Chemical Reel - CHC - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Description Standard inlet: CPVC swivel joint resists corrosion and provides longer life
View Details
Sewer & Pipe Maintenance Reel - 6000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details
Gas Welding Reel - 2400 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 6 inch (152 mm)
View Details
Spring Rewind Hose Reel - N500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 8 to 15.5 inch (203 to 394 mm)
View Details