Hannay Reels Portable Cable Storage Reel AV

Description
For fast rollout and storage Broadcast and pro-audio applications. Reels are stackable and have side mounted connector panels. Optional heavy-duty casters. Rugged steel and aluminum construction throughout. Square tubing frame. Black, non-reflective matte finish. Removable side panel (blank panel is supplied as standard). Standard strain relief inside panel compartment. Frame clips allow stacking. Ergonomic carrying handles. Adjustable cam-lock drag brake. Optional heavy-duty, locking caster wheels (set includes 2 locking and 2 non-locking casters) available on AV-2 reel (P/N 9949.0072).
Request a Quote Datasheet
Description
For fast rollout and storage Broadcast and pro-audio applications. Reels are stackable and have side mounted connector panels. Optional heavy-duty casters. Rugged steel and aluminum construction throughout. Square tubing frame. Black, non-reflective matte finish. Removable side panel (blank panel is supplied as standard). Standard strain relief inside panel compartment. Frame clips allow stacking. Ergonomic carrying handles. Adjustable cam-lock drag brake. Optional heavy-duty, locking caster wheels (set includes 2 locking and 2 non-locking casters) available on AV-2 reel (P/N 9949.0072).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cable Storage Reel - AV - Hannay Reels
Westerlo, NY, United States
Portable Cable Storage Reel
AV
Portable Cable Storage Reel AV
For fast rollout and storage Broadcast and pro-audio applications. Reels are stackable and have side mounted connector panels. Optional heavy-duty casters. Rugged steel and aluminum construction throughout. Square tubing frame. Black, non-reflective matte finish. Removable side panel (blank panel is supplied as standard). Standard strain relief inside panel compartment. Frame clips allow stacking. Ergonomic carrying handles. Adjustable cam-lock drag brake. Optional heavy-duty, locking caster wheels (set includes 2 locking and 2 non-locking casters) available on AV-2 reel (P/N 9949.0072).

For fast rollout and storage

  • Broadcast and pro-audio applications. Reels are stackable and have side mounted connector panels.
  • Optional heavy-duty casters.
  • Rugged steel and aluminum construction throughout. Square tubing frame.
  • Black, non-reflective matte finish.
  • Removable side panel (blank panel is supplied as standard).
  • Standard strain relief inside panel compartment.
  • Frame clips allow stacking.
  • Ergonomic carrying handles.
  • Adjustable cam-lock drag brake.
  • Optional heavy-duty, locking caster wheels (set includes 2 locking and 2 non-locking casters) available on AV-2 reel (P/N 9949.0072).
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number AV
Product Name Portable Cable Storage Reel
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 11.75 to 15 inch (298 to 381 mm)
Core Diameter 6 to 8 inch (152 to 203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Compact Manual Rewind Reels - SS1000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 14 inch (356 mm)
View Details
Manual or Power Rewind Reel - FF - Collapsible Hose - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 23 to 31.75 inch (584 to 806 mm)
View Details
Portable Cable Storage Reel - AVX-100 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details
Spring Rewind Reel - SSN800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Core Diameter 10.5 inch (267 mm)
View Details