Hannay Reels
Portable Cable Storage Reel, Audio / Video
AVC16-10-11
Description
Handheld and lightweight.
Equipped with Velcro cable fastener.
Non-reflective black matte finish is standard.
Optional storage drum extension.
Adjustable cam-lock drag brake.
Request a Quote
Email Supplier
Datasheet
Description
Handheld and lightweight.
Equipped with Velcro cable fastener.
Non-reflective black matte finish is standard.
Optional storage drum extension.
Adjustable cam-lock drag brake.
Request a Quote
Email Supplier
Datasheet
Suppliers
Handheld and lightweight.
Equipped with Velcro cable fastener.
Non-reflective black matte finish is standard.
Optional storage drum extension.
Adjustable cam-lock drag brake.
- Handheld and lightweight.
- Equipped with Velcro cable fastener.
- Non-reflective black matte finish is standard.
- Optional storage drum extension.
- Adjustable cam-lock drag brake.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reels |
|
Product Number
|
AVC16-10-11 |
|
Product Name
|
Portable Cable Storage Reel, Audio / Video |
|
Type Of Reel
|
Cable Reel
|
|
Material Of Construction
|
Steel
|
|
Flange Diameter
|
10.75 to 14 inch (273 to 356 mm)
|
|
Core Diameter
|
4 to 6 inch (102 to 152 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type Of Reel
Hose Reel
Material Of Construction
Stainless Steel
Flange Diameter
16.5 inch (419 mm)
View Details
Type Of Reel
Cable Reel
Assembly
Assembly (optional feature)
Assembly Description
Cable and Clamp
View Details
Type Of Reel
Hose Reel
Material Of Construction
Steel
Flange Diameter
24.75 to 31.75 inch (629 to 806 mm)
View Details
Type Of Reel
Hose Reel
Live Connection
Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction
Steel
View Details