Hannay Reels Spring Rewind Hose Reel N800

Description
To handle 3/4" or 1" I.D. hose Fuel Dispensing / Waste Oil Evacuation / Air / Water Standard N series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° balanced pressure swivel joint 1" female NPT threads. Standard outlet: 1" female NPT threads. Standard pressures to 2,000 psi (138 bar), available up to 6,000 psi (414 bar) – must specify. Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information. Constant tension is available consult factory.
Request a Quote Datasheet
Description
To handle 3/4" or 1" I.D. hose Fuel Dispensing / Waste Oil Evacuation / Air / Water Standard N series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° balanced pressure swivel joint 1" female NPT threads. Standard outlet: 1" female NPT threads. Standard pressures to 2,000 psi (138 bar), available up to 6,000 psi (414 bar) – must specify. Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information. Constant tension is available consult factory.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Rewind Hose Reel - N800 - Hannay Reels
Westerlo, NY, United States
Spring Rewind Hose Reel
N800
Spring Rewind Hose Reel N800
To handle 3/4" or 1" I.D. hose Fuel Dispensing / Waste Oil Evacuation / Air / Water Standard N series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° balanced pressure swivel joint 1" female NPT threads. Standard outlet: 1" female NPT threads. Standard pressures to 2,000 psi (138 bar), available up to 6,000 psi (414 bar) – must specify. Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information. Constant tension is available consult factory.

To handle 3/4" or 1" I.D. hose

Fuel Dispensing / Waste Oil Evacuation / Air / Water

  • Standard N series has a narrow frame and compact mounting base.
  • Non-sparking ratchet assembly.
  • Declutching arbor to prevent damage from reverse winding.
  • Standard inlet: 90° balanced pressure swivel joint 1" female NPT threads.
  • Standard outlet: 1" female NPT threads.
  • Standard pressures to 2,000 psi (138 bar), available up to 6,000 psi (414 bar) – must specify.
  • Temperatures from -40° F to +250° F (-40° C to +121° C).
  • Consult factory for other pressures and temperatures.
  • 4-way roller assembly.
  • SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information.
  • Constant tension is available consult factory.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number N800
Product Name Spring Rewind Hose Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
Hose Cable Diameter 1.28 to 1.56 inch (32.54 to 39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Storage Reels on Wheel - C1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Manual Rewind Reel - F3100 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 24.75 to 28.75 inch (629 to 730 mm)
View Details
Broadcast SMPTE, TAC and OpticalCON Cable Reel - AVF-18 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel; Aluminum
Flange Diameter 18.5 inch (470 mm)
View Details
Spring Rewind Industrial Vacuum Reels - VAC900 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details