Hannay Reels Static Grounding Reel HGR100

Description
These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available. Standard finish is oven-cured enamel. Manual rewind version also available. Available with 1/8", 7x19 galvanized carbon steel cable. 100 amp alligator clamp. Stainless steel or plastic-covered cable and "Y" branches available at additional charge. Cable guide arm of cast aluminum and ZA12 alum zinc alloy. Application Aircraft refueling Chemical plants Grain elevators Rescue and Hazmat operations
Request a Quote Datasheet
Description
These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available. Standard finish is oven-cured enamel. Manual rewind version also available. Available with 1/8", 7x19 galvanized carbon steel cable. 100 amp alligator clamp. Stainless steel or plastic-covered cable and "Y" branches available at additional charge. Cable guide arm of cast aluminum and ZA12 alum zinc alloy. Application Aircraft refueling Chemical plants Grain elevators Rescue and Hazmat operations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Static Grounding Reel - HGR100 - Hannay Reels
Westerlo, NY, United States
Static Grounding Reel
HGR100
Static Grounding Reel HGR100
These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available. Standard finish is oven-cured enamel. Manual rewind version also available. Available with 1/8", 7x19 galvanized carbon steel cable. 100 amp alligator clamp. Stainless steel or plastic-covered cable and "Y" branches available at additional charge. Cable guide arm of cast aluminum and ZA12 alum zinc alloy. Application Aircraft refueling Chemical plants Grain elevators Rescue and Hazmat operations
  • These reels bond and/or ground aircraft, fuel trucks, and other equipment.
  • Provide smooth operation and require minimum cable pull.
  • Declutching arbor and adjustable guide arm with cable guide.
  • Optional stainless steel construction of spool, frame, and ratchet system available.
  • Standard finish is oven-cured enamel.
  • Manual rewind version also available.
  • Available with 1/8", 7x19 galvanized carbon steel cable.
  • 100 amp alligator clamp.
  • Stainless steel or plastic-covered cable and "Y" branches available at additional charge.
  • Cable guide arm of cast aluminum and ZA12 alum zinc alloy.

Application

  • Aircraft refueling
  • Chemical plants
  • Grain elevators
  • Rescue and Hazmat operations
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number HGR100
Product Name Static Grounding Reel
Type Of Reel Cable Reel
Assembly Assembly
Material Of Construction Steel
Flange Diameter 16.75 inch (425 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rewind Reel - PW-2 - Hannay Reels
Specs
Type Of Reel Hose Reel
Assembly Assembly
Assembly Description Split Bearing Brake Assembly
View Details
Manual or Power Rewind Reel - 1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 16.5 to 19 inch (419 to 483 mm)
View Details
Static Grounding Reel - MHGR100 - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Material Of Construction Steel
View Details
Manual or Power Rewind Reel - V-2
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 25.75 to 39 inch (654 to 991 mm)
View Details