Hannay Reels Manual or Powered Rewind Hose Reel 8000

Description
To handle single 1-1/2" or 2" I.D. hose Bulk Transfer / Fueling Applications / Chemical Transfer / General Dispensing / Suction / Discharge Heavy-duty reel designed for longer lengths and larger diameters of hose through 2" I.D. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with a pinion brake; power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint, 2" female NPT threads. Standard outlet: flanged riser, 2" female NPT threads. Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 600 psi (41 bar). Temperatures from -60° F to +175° F (-51° C to +79° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet
Description
To handle single 1-1/2" or 2" I.D. hose Bulk Transfer / Fueling Applications / Chemical Transfer / General Dispensing / Suction / Discharge Heavy-duty reel designed for longer lengths and larger diameters of hose through 2" I.D. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with a pinion brake; power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint, 2" female NPT threads. Standard outlet: flanged riser, 2" female NPT threads. Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 600 psi (41 bar). Temperatures from -60° F to +175° F (-51° C to +79° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual or Powered Rewind Hose Reel - 8000 - Hannay Reels
Westerlo, NY, United States
Manual or Powered Rewind Hose Reel
8000
Manual or Powered Rewind Hose Reel 8000
To handle single 1-1/2" or 2" I.D. hose Bulk Transfer / Fueling Applications / Chemical Transfer / General Dispensing / Suction / Discharge Heavy-duty reel designed for longer lengths and larger diameters of hose through 2" I.D. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with a pinion brake; power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint, 2" female NPT threads. Standard outlet: flanged riser, 2" female NPT threads. Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 600 psi (41 bar). Temperatures from -60° F to +175° F (-51° C to +79° C). Consult factory for other pressures and temperatures.

To handle single 1-1/2" or 2" I.D. hose

Bulk Transfer / Fueling Applications / Chemical Transfer / General Dispensing / Suction / Discharge

  • Heavy-duty reel designed for longer lengths and larger diameters of hose through 2" I.D.
  • Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor.
  • Crank rewind reels supplied with a pinion brake; power rewind reels with a comet brake.
  • Standard inlet: 90° ball bearing swivel joint, 2" female NPT threads.
  • Standard outlet: flanged riser, 2" female NPT threads.
  • Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel.
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Pressures to 600 psi (41 bar).
  • Temperatures from -60° F to +175° F (-51° C to +79° C).
  • Consult factory for other pressures and temperatures.
Supplier's Site Datasheet
Sewer & Pipe Maintenance Reel - 8000 - Hannay Reels
Westerlo, NY, United States
Sewer & Pipe Maintenance Reel
8000
Sewer & Pipe Maintenance Reel 8000
To handle single 1-1/2" or 2" I.D. hose Bulk Transfer / Fueling Applications / Chemical Transfer / General Dispensing / Suction / Discharge Heavy-duty reel designed for longer lengths and larger diameters of hose through 2" I.D. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with a pinion brake; power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint, 2" female NPT threads. Standard outlet: flanged riser, 2" female NPT threads. Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 600 psi (41 bar). Temperatures from -60° F to +175° F (-51° C to +79° C). Consult factory for other pressures and temperatures.

To handle single 1-1/2" or 2" I.D. hose

Bulk Transfer / Fueling Applications / Chemical Transfer / General Dispensing / Suction / Discharge

  • Heavy-duty reel designed for longer lengths and larger diameters of hose through 2" I.D.
  • Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor.
  • Crank rewind reels supplied with a pinion brake; power rewind reels with a comet brake.
  • Standard inlet: 90° ball bearing swivel joint, 2" female NPT threads.
  • Standard outlet: flanged riser, 2" female NPT threads.
  • Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel.
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Pressures to 600 psi (41 bar).
  • Temperatures from -60° F to +175° F (-51° C to +79° C).
  • Consult factory for other pressures and temperatures.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels Hannay Reels
Product Category Reels Reels
Product Number 8000 8000
Product Name Manual or Powered Rewind Hose Reel Sewer & Pipe Maintenance Reel
Type Of Reel Hose Reel Hose Reel
Material Of Construction Steel Steel
Flange Diameter 25.75 to 39 inch (654 to 991 mm) 25.75 to 39 inch (654 to 991 mm)
Core Diameter 15.5 inch (394 mm) 15.5 inch (394 mm)
Hose Cable Diameter 2.06 to 2.56 inch (52.39 to 65.09 mm) 2.06 to 2.56 inch (52.39 to 65.09 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - F4100 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Core Diameter 8 inch (203 mm)
View Details
Portable Storage Reels on Wheel - C1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Manual or Power Rewind Reel - 1800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Core Diameter 6 inch (152 mm)
View Details
Portable Storage Reels on Wheel - C1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details