Hangzhou Crysound Electronics Co., Ltd. Measurement microphone CRY352

Description
Pressure field type; pre-polarization; frequency range: 4 Hz - 20kHz; sensitivity: 15.8 mV/Pa; dynamic range: 20 - 140 dB CRY352 is a 1/4'' pressure-field pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design and smaller size allow it to have the upper limit of up to 20kHz within its frequency range and a very high sensitivity, which makes it suitable for certain special test applications. CRY352 is a kind of high-performance measurement microphone.
Description
Pressure field type; pre-polarization; frequency range: 4 Hz - 20kHz; sensitivity: 15.8 mV/Pa; dynamic range: 20 - 140 dB CRY352 is a 1/4'' pressure-field pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design and smaller size allow it to have the upper limit of up to 20kHz within its frequency range and a very high sensitivity, which makes it suitable for certain special test applications. CRY352 is a kind of high-performance measurement microphone.

Suppliers

Company
Product
Description
Supplier Links
Measurement microphone - CRY352 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Measurement microphone
CRY352
Measurement microphone CRY352
Pressure field type; pre-polarization; frequency range: 4 Hz - 20kHz; sensitivity: 15.8 mV/Pa; dynamic range: 20 - 140 dB CRY352 is a 1/4'' pressure-field pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design and smaller size allow it to have the upper limit of up to 20kHz within its frequency range and a very high sensitivity, which makes it suitable for certain special test applications. CRY352 is a kind of high-performance measurement microphone.

Pressure field type; pre-polarization; frequency range: 4 Hz - 20kHz; sensitivity: 15.8 mV/Pa; dynamic range: 20 - 140 dB

CRY352 is a 1/4'' pressure-field pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design and smaller size allow it to have the upper limit of up to 20kHz within its frequency range and a very high sensitivity, which makes it suitable for certain special test applications. CRY352 is a kind of high-performance measurement microphone.

Supplier's Site

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Measurement Microphones
Product Number CRY352
Product Name Measurement microphone
Sound Field Pressure Field
Frequency Response 20000 Hz
Dynamic Range 20 dB re 20µPa
Actual Size 0.2756 inch (7 mm)
Thickness / Height 0.3543 inch (9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Free-Field
Frequency Response 3.15 to 40000 Hz
Dynamic Range 21 to 162 dB re 20µPa
View Details
Measurement microphone - CRY311 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 12000 Hz
Dynamic Range 5 dB re 20µPa
View Details
Measurement Microphone - M4260 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 29 to 144 dB re 20µPa
View Details
RUGGED ICP® MICROPHONE SYSTEM - 379A13 - PCB Piezotronics, Inc.
Specs
Dynamic Range 137 dB re 20µPa
Actual Size 0.5000 inch (12.7 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
View Details