PCB Piezotronics, Inc. SPARK BOOM PRE-AMP MPR002

Description
Spark microphone assembly, 3 in. cylindrical 'mast' type for use as SLM
Description
Spark microphone assembly, 3 in. cylindrical 'mast' type for use as SLM

Suppliers

Company
Product
Description
Supplier Links
SPARK BOOM PRE-AMP - MPR002 - PCB Piezotronics, Inc.
Depew, NY, United States
SPARK BOOM PRE-AMP
MPR002
SPARK BOOM PRE-AMP MPR002
Spark microphone assembly, 3 in. cylindrical 'mast' type for use as SLM

Spark microphone assembly, 3 in. cylindrical 'mast' type for use as SLM

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number MPR002
Product Name SPARK BOOM PRE-AMP
Unlock Full Specs
to access all available technical data

Similar Products

1
Hottinger Brüel & Kjær A/S
Specs
Sound Field Pressure Field; Free-Field
Dynamic Range 10 to 146 dB re 20µPa
Nominal Size 1"
View Details
Measurement microphone - CRY311 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 12000 Hz
Dynamic Range 5 dB re 20µPa
View Details
Measurement Microphone - M2015 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 34 to 155 dB re 20µPa
Nominal Size 1/2"
View Details