PCB Piezotronics, Inc. ICP Microphone System 378B11

Description
1/2-inch pressure, prepolarized microphone and preamplifier, TEDS programmed This model includes a 1/2" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information. 377B11 426E01
Datasheet
Description
1/2-inch pressure, prepolarized microphone and preamplifier, TEDS programmed This model includes a 1/2" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information. 377B11 426E01
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICP Microphone System - 378B11 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP Microphone System
378B11
ICP Microphone System 378B11
1/2-inch pressure, prepolarized microphone and preamplifier, TEDS programmed This model includes a 1/2" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information. 377B11 426E01

1/2-inch pressure, prepolarized microphone and preamplifier, TEDS programmed

This model includes a 1/2" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information.
377B11
426E01

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 378B11
Product Name ICP Microphone System
Sound Field Pressure Field
Dynamic Range 137 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Hottinger Brüel & Kjær A/S
Specs
Sound Field Pressure Field; Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 19 to 162 dB re 20µPa
View Details
Measurement Microphone - M2015 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 34 to 155 dB re 20µPa
Nominal Size 1/2"
View Details
Precision Condenser Microphone - 377A14 - PCB Piezotronics, Inc.
Specs
Sound Field Pressure Field
Dynamic Range 174 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
View Details
Measurement microphone - CRY312 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field; Free-Field
Frequency Response 8000 Hz
Dynamic Range 10 dB re 20µPa
View Details