Columbia Research Labs, Inc. High Intensity Acoustic Sensor (Microphone) 567M7

Description
567M7 High Intensity Acoustic Sensor (Microphone) High Sensitivity (1100 pC/psi ) High Temperature To +500 Deg F Electrically Isolated The Model 567M7 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of gas-borne sound in industrial applications. The sensor was designed for use in corrosive environments that are compatible with the type 316 stainless steel diaphragm. Model 567M7 incorporates a 2-pin MIL-C-5015 connector interface. When combined with its all-welded construction, the sensor provides a true hermetic seal. Electrically, this device comprises sensing elements of piezoceramic material in a balanced and floating configuration to provide enhanced rejection of electrical noise associated with many industrial environments. Optimum performance is achieved when used with a true differential input amplifier. Consult the factory for customized versions of this sensor. Notes: With Connector Mated or Protected, Unit is Hermetically Sealed.
Datasheet
Description
567M7 High Intensity Acoustic Sensor (Microphone) High Sensitivity (1100 pC/psi ) High Temperature To +500 Deg F Electrically Isolated The Model 567M7 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of gas-borne sound in industrial applications. The sensor was designed for use in corrosive environments that are compatible with the type 316 stainless steel diaphragm. Model 567M7 incorporates a 2-pin MIL-C-5015 connector interface. When combined with its all-welded construction, the sensor provides a true hermetic seal. Electrically, this device comprises sensing elements of piezoceramic material in a balanced and floating configuration to provide enhanced rejection of electrical noise associated with many industrial environments. Optimum performance is achieved when used with a true differential input amplifier. Consult the factory for customized versions of this sensor. Notes: With Connector Mated or Protected, Unit is Hermetically Sealed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Intensity Acoustic Sensor (Microphone) - 567M7 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
High Intensity Acoustic Sensor (Microphone)
567M7
High Intensity Acoustic Sensor (Microphone) 567M7
567M7 High Intensity Acoustic Sensor (Microphone) High Sensitivity (1100 pC/psi ) High Temperature To +500 Deg F Electrically Isolated The Model 567M7 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of gas-borne sound in industrial applications. The sensor was designed for use in corrosive environments that are compatible with the type 316 stainless steel diaphragm. Model 567M7 incorporates a 2-pin MIL-C-5015 connector interface. When combined with its all-welded construction, the sensor provides a true hermetic seal. Electrically, this device comprises sensing elements of piezoceramic material in a balanced and floating configuration to provide enhanced rejection of electrical noise associated with many industrial environments. Optimum performance is achieved when used with a true differential input amplifier. Consult the factory for customized versions of this sensor. Notes: With Connector Mated or Protected, Unit is Hermetically Sealed.

567M7

High Intensity Acoustic Sensor (Microphone)

  • High Sensitivity (1100 pC/psi )
  • High Temperature To +500 Deg F
  • Electrically Isolated

The Model 567M7 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of gas-borne sound in industrial applications. The sensor was designed for use in corrosive environments that are compatible with the type 316 stainless steel diaphragm. Model 567M7 incorporates a 2-pin MIL-C-5015 connector interface. When combined with its all-welded construction, the sensor provides a true hermetic seal.

Electrically, this device comprises sensing elements of piezoceramic material in a balanced and floating configuration to provide enhanced rejection of electrical noise associated with many industrial environments. Optimum performance is achieved when used with a true differential input amplifier. Consult the factory for customized versions of this sensor.

Notes:

With Connector Mated or Protected, Unit is Hermetically Sealed.

Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Measurement Microphones
Product Number 567M7
Product Name High Intensity Acoustic Sensor (Microphone)
Sound Field Pressure Field
Frequency Response 5.2 to 5000 Hz
Dynamic Range 191 dB re 20µPa
Nominal Size Other; 1.375" Hex
Actual Size 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Specs
Sound Field Pressure Field
Frequency Response 4 to 70000 Hz
Dynamic Range 42 to 172 dB re 20µPa
View Details
Measurement Microphone - M4260 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 29 to 144 dB re 20µPa
View Details
Measurement microphone - CRY372 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field
Frequency Response 20000 Hz
Dynamic Range 20 dB re 20µPa
View Details
ICP MICROPHONE SYSTEM - 378A12 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Sound Field Pressure Field
Dynamic Range 182 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
View Details