Hangzhou Crysound Electronics Co., Ltd. Measurement microphone CRY372S

Description
Pressure field type; pre-polarization; average side pressure; frequency response: 3.15 Hz - 20 kHz; sensitivity: 12.5 mV/Pa; dynamic range: 20 - 160 dB CRY372S is a 1/2'' pressure-field type pre-polarization broadband measurement microphone. Thanks to the use of titanium alloys and precision stainless steel, as well as its compact construction and low-sensitivity design, it is not only excellent in corrosion resistance and robustness, but also extremely high stability and a very wide dynamic range. CRY372S Measurement Microphone is usually used with an ear stimulator coupled cavity, such as CRY318 Ear Stimulator according to IEC60318-1, CRY711 Ear Stimulator according to IEC60318-4 (formerly called "IEC711"). It can also be used to measure the sound pressure in the closed cavity and on the surface of an object. Besides, it can be used as a diffusion field microphone.
Description
Pressure field type; pre-polarization; average side pressure; frequency response: 3.15 Hz - 20 kHz; sensitivity: 12.5 mV/Pa; dynamic range: 20 - 160 dB CRY372S is a 1/2'' pressure-field type pre-polarization broadband measurement microphone. Thanks to the use of titanium alloys and precision stainless steel, as well as its compact construction and low-sensitivity design, it is not only excellent in corrosion resistance and robustness, but also extremely high stability and a very wide dynamic range. CRY372S Measurement Microphone is usually used with an ear stimulator coupled cavity, such as CRY318 Ear Stimulator according to IEC60318-1, CRY711 Ear Stimulator according to IEC60318-4 (formerly called "IEC711"). It can also be used to measure the sound pressure in the closed cavity and on the surface of an object. Besides, it can be used as a diffusion field microphone.

Suppliers

Company
Product
Description
Supplier Links
Measurement microphone - CRY372S - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Measurement microphone
CRY372S
Measurement microphone CRY372S
Pressure field type; pre-polarization; average side pressure; frequency response: 3.15 Hz - 20 kHz; sensitivity: 12.5 mV/Pa; dynamic range: 20 - 160 dB CRY372S is a 1/2'' pressure-field type pre-polarization broadband measurement microphone. Thanks to the use of titanium alloys and precision stainless steel, as well as its compact construction and low-sensitivity design, it is not only excellent in corrosion resistance and robustness, but also extremely high stability and a very wide dynamic range. CRY372S Measurement Microphone is usually used with an ear stimulator coupled cavity, such as CRY318 Ear Stimulator according to IEC60318-1, CRY711 Ear Stimulator according to IEC60318-4 (formerly called "IEC711"). It can also be used to measure the sound pressure in the closed cavity and on the surface of an object. Besides, it can be used as a diffusion field microphone.

Pressure field type; pre-polarization; average side pressure; frequency response: 3.15 Hz - 20 kHz; sensitivity: 12.5 mV/Pa; dynamic range: 20 - 160 dB

CRY372S is a 1/2'' pressure-field type pre-polarization broadband measurement microphone. Thanks to the use of titanium alloys and precision stainless steel, as well as its compact construction and low-sensitivity design, it is not only excellent in corrosion resistance and robustness, but also extremely high stability and a very wide dynamic range. CRY372S Measurement Microphone is usually used with an ear stimulator coupled cavity, such as CRY318 Ear Stimulator according to IEC60318-1, CRY711 Ear Stimulator according to IEC60318-4 (formerly called "IEC711"). It can also be used to measure the sound pressure in the closed cavity and on the surface of an object. Besides, it can be used as a diffusion field microphone.

Supplier's Site

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Measurement Microphones
Product Number CRY372S
Product Name Measurement microphone
Sound Field Pressure Field
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Diffuse Field
Frequency Response 6.3 to 16000 Hz
Dynamic Range 15 to 146 dB re 20µPa
View Details
CRY341 Measurement microphone sets - CRY341-CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 4 to 40000 Hz
Dynamic Range 30 to 160 dB re 20µPa
View Details
ICP MICROPHONE SYSTEM - HT378A21 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Dynamic Range 153 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 12.6 mV/Pa (86873 mV/psi)
View Details
High Intensity Acoustic Sensor - 765M22 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Sound Field Pressure Field
Frequency Response 2 to 8000 Hz
Dynamic Range 80 to 191 dB re 20µPa
View Details