The PanaFlow MV84 is an in-line multivariable vortex flow meter that measures volumetric flow, mass flow, temperature, pressure, and density using integrated sensors in a single device, eliminating accuracy errors from distributed measurements. It supports steam, gases, and liquids, with configurations including VTP for integrated temperature and pressure, VT-EM for energy monitoring with an external RTD, and VTP-EM for steam energy measurement with pressure. Available in nominal bore sizes from 1/2 inch to 12 inches (15 to 300 mm), it offers 316 stainless steel or carbon steel bodies with ANSI flange or wafer connections. Electronics feature Type 4X enclosures, digital display options, and support for HART, Modbus, and BACnet communication protocols. Power options include 12-36 VDC and 100-240 VAC, with remote mounting available via 25 ft or 50 ft cables.
The PanaFlow MV84 inline vortex flow meter measures velocity, temperature and pressure at the same location in a single meter, providing a more accurate measurement process. This meter is ideal for high temperature and high velocity steam and uses remote monitoring to integrate with DCS, HART ® and BACnet®.
| Panametrics | |
|---|---|
| Product Category | Flow Meters |
| Product Number | PanaFlow MV84 |
| Product Name | Inline Vortex Flow Meter |
| Meter Technology | Vortex (Shedding) Meter |
| Meter Type | Velocity Flow Meter |
| Additional Variables Measured | Temperature |
| Mounting | Insertion |