Panametrics Portable Ultrasonic Gas Flow Meter TransPort PT878GC

Description
The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including; Natural gas Compressed air Fuel gases Erosive & corrosive gases Toxic gases High-purity gases Air separation gases This flow meter can be installed in just minutes without needing to shut down. Features Clamp-on unobstructed installation No wetted parts No moving parts No pressure drop Sound speed output Standard volumetric flow calculation Small, lightweight and easy to use Large, backlit LCD display Rechargeable battery pack Logs over 100,000 flow data points Submersible package 32 site locations Optional thickness gauge Applications The TransPort PT878GC clamp-on gas flowmeter is a complete ultrasonic flow metering system for measurement of most gases, including: Natural gas Compressed air Fuel gases Erosive gases Corrosive gases Toxic gases High-purity gases Air separation gases
Request a Quote
Description
The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including; Natural gas Compressed air Fuel gases Erosive & corrosive gases Toxic gases High-purity gases Air separation gases This flow meter can be installed in just minutes without needing to shut down. Features Clamp-on unobstructed installation No wetted parts No moving parts No pressure drop Sound speed output Standard volumetric flow calculation Small, lightweight and easy to use Large, backlit LCD display Rechargeable battery pack Logs over 100,000 flow data points Submersible package 32 site locations Optional thickness gauge Applications The TransPort PT878GC clamp-on gas flowmeter is a complete ultrasonic flow metering system for measurement of most gases, including: Natural gas Compressed air Fuel gases Erosive gases Corrosive gases Toxic gases High-purity gases Air separation gases
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TransPort PT878GC is a portable, clamp-on ultrasonic flowmeter designed for measuring flow in gases such as natural gas, compressed air, and corrosive or toxic gases without requiring pipe penetration. It features a submersible IP67-rated enclosure measuring 238 mm x 138 mm x 38 mm and weighing 1.36 kg, with a backlit 240 x 200 pixel LCD display, rechargeable battery providing eight hours of operation, and FLASH memory capable of logging over 100,000 data points. The system employs transit-time measurement with dual-element transducers and supports pipe diameters from 0.75 in to 24 in (20 mm to 600 mm), with flow accuracy of ±1% to 5% of reading depending on pipe size. It includes a 25-key rubberized keypad, infrared communication port, and optional pipe wall thickness gauge. The device operates in ambient temperatures from -20°C to 55°C and meets EMC directive 89/336/EEC.

Datasheet Summary
Powered by GS/AI

The TransPort PT878GC is a portable, clamp-on ultrasonic flowmeter designed for measuring flow in gases such as natural gas, compressed air, and corrosive or toxic gases without requiring pipe penetration. It features a submersible IP67-rated enclosure measuring 238 mm x 138 mm x 38 mm and weighing 1.36 kg, with a backlit 240 x 200 pixel LCD display, rechargeable battery providing eight hours of operation, and FLASH memory capable of logging over 100,000 data points. The system employs transit-time measurement with dual-element transducers and supports pipe diameters from 0.75 in to 24 in (20 mm to 600 mm), with flow accuracy of ±1% to 5% of reading depending on pipe size. It includes a 25-key rubberized keypad, infrared communication port, and optional pipe wall thickness gauge. The device operates in ambient temperatures from -20°C to 55°C and meets EMC directive 89/336/EEC.

Suppliers

Company
Product
Description
Supplier Links
Portable Ultrasonic Gas Flow Meter - TransPort PT878GC - Panametrics
Billerica, MA, United States
Portable Ultrasonic Gas Flow Meter
TransPort PT878GC
Portable Ultrasonic Gas Flow Meter TransPort PT878GC
The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including; Natural gas Compressed air Fuel gases Erosive & corrosive gases Toxic gases High-purity gases Air separation gases This flow meter can be installed in just minutes without needing to shut down. Features Clamp-on unobstructed installation No wetted parts No moving parts No pressure drop Sound speed output Standard volumetric flow calculation Small, lightweight and easy to use Large, backlit LCD display Rechargeable battery pack Logs over 100,000 flow data points Submersible package 32 site locations Optional thickness gauge Applications The TransPort PT878GC clamp-on gas flowmeter is a complete ultrasonic flow metering system for measurement of most gases, including: Natural gas Compressed air Fuel gases Erosive gases Corrosive gases Toxic gases High-purity gases Air separation gases

The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including;

  • Natural gas
  • Compressed air
  • Fuel gases
  • Erosive & corrosive gases
  • Toxic gases
  • High-purity gases
  • Air separation gases

This flow meter can be installed in just minutes without needing to shut down.

Features

  • Clamp-on unobstructed installation
  • No wetted parts
  • No moving parts
  • No pressure drop
  • Sound speed output
  • Standard volumetric flow calculation
  • Small, lightweight and easy to use
  • Large, backlit LCD display
  • Rechargeable battery pack
  • Logs over 100,000 flow data points
  • Submersible package
  • 32 site locations
  • Optional thickness gauge

Applications

The TransPort PT878GC clamp-on gas flowmeter is a complete ultrasonic flow metering system for measurement of most gases, including:

  • Natural gas
  • Compressed air
  • Fuel gases
  • Erosive gases
  • Corrosive gases
  • Toxic gases
  • High-purity gases
  • Air separation gases
Supplier's Site Datasheet

Technical Specifications

  Panametrics
Product Category Flow Meters
Product Number TransPort PT878GC
Product Name Portable Ultrasonic Gas Flow Meter
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Features Recorder / Totalizer Functions
Operating Temperature -4 to 131 F (-20 to 55 C)
Pipe Diameter 0.75 to 24.00 inch (19.05 to 610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Clamp-On Gas Flow Meter - DigitalFlow GC868 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions (optional feature)
View Details
Ultrasonic In-Line Liquid Flow Meter - PanaFlow Z3 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details
Ultrasonic In-Line Flow Meter - PanaFlow HT SIL - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Approvals ATEX
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LCT8 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details