Greaves Corporation Conduit To Rod Clamp G15

Description
BRONZE MATERIAL WIRE ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION UL, CSA APPROVAL 4/0 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
Datasheet
Description
BRONZE MATERIAL WIRE ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION UL, CSA APPROVAL 4/0 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G15 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G15
Conduit To Rod Clamp G15
BRONZE MATERIAL WIRE ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION UL, CSA APPROVAL 4/0 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
  • BRONZE MATERIAL
  • WIRE ADAPTER TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION
  • UL, CSA APPROVAL
  • 4/0 AWG STRANDED CONDUCTOR SIZE
  • 2-1/2 TO 4 INCH IPS SIZE
  • GROUND-LOK[T] BRAND
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G15
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2655270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.50 inch (38.10 mm)
View Details
Pipe Hanger - 4001200PL - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 3800 lbs (1723 kg)
Pipe Size 12.00 inch (304.80 mm)
View Details
Conduit To Rod Clamp - CZ109 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
View Details
Conduit Hanger - 2220 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction Steel
View Details