Plasti-Bond/Perma-Cote/Korkap Conduit Hanger PB6H4B

Description
CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1-1/2 INCH PIPE CONDUIT TYPE REDH2OT[R] BRAND INCLUDES STAINLESS STEEL BOLT HARDWARE
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1-1/2 INCH PIPE CONDUIT TYPE REDH2OT[R] BRAND INCLUDES STAINLESS STEEL BOLT HARDWARE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - PB6H4B - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Hanger
PB6H4B
Conduit Hanger PB6H4B
CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1-1/2 INCH PIPE CONDUIT TYPE REDH2OT[R] BRAND INCLUDES STAINLESS STEEL BOLT HARDWARE
  • CONDUIT HANGER WITH BOLT TYPE
  • FERROUS METAL MATERIAL
  • 20 MIL GRAY PVC COATED FINISH
  • ETL, UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • 1-1/2 INCH PIPE CONDUIT TYPE
  • REDH2OT[R] BRAND
  • INCLUDES STAINLESS STEEL BOLT HARDWARE
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Pipe Hangers and Conduit Hangers
Product Number PB6H4B
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Pipe Hanger - 510R3050EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Conduit Hanger - PMH5WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 2.00 inch (50.80 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details