Greaves Corporation Conduit To Rod Clamp G12BS

Description
BRASS SCREW MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA, NRTL APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE GROUND-LOK[T] BRAND G1BS MODEL
Datasheet
Description
BRASS SCREW MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA, NRTL APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE GROUND-LOK[T] BRAND G1BS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G12BS - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G12BS
Conduit To Rod Clamp G12BS
BRASS SCREW MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA, NRTL APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE GROUND-LOK[T] BRAND G1BS MODEL
  • BRASS SCREW MATERIAL
  • GROUND WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL, CSA, NRTL APPROVAL
  • 2 AWG STRANDED CONDUCTOR SIZE
  • 2-1/2 TO 4 INCH IPS SIZE
  • GROUND-LOK[T] BRAND
  • G1BS MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G12BS
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.4410 lbs (0.2000 kg)
View Details
Conduit Hanger - 2110-BN - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details
Tru-Balance 1200ECM Insulated Saddles - 1200ECM-2.0-2.0 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 2.00 inch (50.80 mm)
View Details