Underground Devices Nonmetallic Cable Racks Saddle Racks

Description
The Saddle Rack is a versatile cable support. Available in 2 sizes with 1, 2 or 3 saddles, the Saddle Rack is designed for all manhole, tunnel and vault applications. It bolts directly to the vault or manhole wall, making it ideal for new installations or retrofit jobs. The Saddle Rack is non-conductive and will never rust or corrode. Grounding and insulators are no longer necessary. The Saddle Rack has the same loading capacity as comparable steel cable racks. Features: Nonmetallic Will not Rust or Corrode For Power and Communication Cables No Grounding or Bonding For Temporary Support or Permanent Installation Insulators are not required Excellent Dielectric Properties For Tunnels with Curved Walls, Vaults or Manholes No Need to Tie Cable To Rack - Just Drop Them In, or, Lock Them in With our Slip-on Lock
Datasheet
Description
The Saddle Rack is a versatile cable support. Available in 2 sizes with 1, 2 or 3 saddles, the Saddle Rack is designed for all manhole, tunnel and vault applications. It bolts directly to the vault or manhole wall, making it ideal for new installations or retrofit jobs. The Saddle Rack is non-conductive and will never rust or corrode. Grounding and insulators are no longer necessary. The Saddle Rack has the same loading capacity as comparable steel cable racks. Features: Nonmetallic Will not Rust or Corrode For Power and Communication Cables No Grounding or Bonding For Temporary Support or Permanent Installation Insulators are not required Excellent Dielectric Properties For Tunnels with Curved Walls, Vaults or Manholes No Need to Tie Cable To Rack - Just Drop Them In, or, Lock Them in With our Slip-on Lock
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Northbrook, IL, USA
Nonmetallic Cable Racks
Saddle Racks
Nonmetallic Cable Racks Saddle Racks
The Saddle Rack is a versatile cable support. Available in 2 sizes with 1, 2 or 3 saddles, the Saddle Rack is designed for all manhole, tunnel and vault applications. It bolts directly to the vault or manhole wall, making it ideal for new installations or retrofit jobs. The Saddle Rack is non-conductive and will never rust or corrode. Grounding and insulators are no longer necessary. The Saddle Rack has the same loading capacity as comparable steel cable racks. Features: Nonmetallic Will not Rust or Corrode For Power and Communication Cables No Grounding or Bonding For Temporary Support or Permanent Installation Insulators are not required Excellent Dielectric Properties For Tunnels with Curved Walls, Vaults or Manholes No Need to Tie Cable To Rack - Just Drop Them In, or, Lock Them in With our Slip-on Lock

The Saddle Rack is a versatile cable support. Available in 2 sizes with 1, 2 or 3 saddles, the Saddle Rack is designed for all manhole, tunnel and vault applications. It bolts directly to the vault or manhole wall, making it ideal for new installations or retrofit jobs. The Saddle Rack is non-conductive and will never rust or corrode. Grounding and insulators are no longer necessary. The Saddle Rack has the same loading capacity as comparable steel cable racks.

Features:

  • Nonmetallic
  • Will not Rust or Corrode
  • For Power and Communication Cables
  • No Grounding or Bonding
  • For Temporary Support or Permanent Installation
  • Insulators are not required
  • Excellent Dielectric Properties
  • For Tunnels with Curved Walls, Vaults or Manholes
  • No Need to Tie Cable To Rack - Just Drop Them In, or, Lock Them in With our Slip-on Lock
Supplier's Site Datasheet

Technical Specifications

  Underground Devices
Product Category Pipe Hangers and Conduit Hangers
Product Number Saddle Racks
Product Name Nonmetallic Cable Racks
Support Type Pipe Support; Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.00 inch (25.40 mm)
View Details
Rigid/EMT Conduit Support - 349 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Support; Rigid/EMT Conduit Support
Pipe Size 3.50 inch (88.90 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - P2035 CC - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 1.62 inch (41.27 mm)
View Details