Arlington Industries, Inc. Conduit Hanger NM2030

Description
NON-METALLIC MATERIAL 1.95 INCH W X 0.83 INCH D X 2.34 INCH H SIZE UL, CSA APPROVAL 100 STANDARD PACKAGE 1-1/2 INCH EMT CONDUIT TYPE QUICKLATCH[TM] BRAND
Datasheet
Description
NON-METALLIC MATERIAL 1.95 INCH W X 0.83 INCH D X 2.34 INCH H SIZE UL, CSA APPROVAL 100 STANDARD PACKAGE 1-1/2 INCH EMT CONDUIT TYPE QUICKLATCH[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - NM2030 - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Hanger
NM2030
Conduit Hanger NM2030
NON-METALLIC MATERIAL 1.95 INCH W X 0.83 INCH D X 2.34 INCH H SIZE UL, CSA APPROVAL 100 STANDARD PACKAGE 1-1/2 INCH EMT CONDUIT TYPE QUICKLATCH[TM] BRAND
  • NON-METALLIC MATERIAL
  • 1.95 INCH W X 0.83 INCH D X 2.34 INCH H SIZE
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 1-1/2 INCH EMT CONDUIT TYPE
  • QUICKLATCH[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number NM2030
Product Name Conduit Hanger
Material of Construction Non-Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Rigid/EMT Conduit Strap - 129 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 2.00 inch (50.80 mm)
View Details
Tru-Balance 1200ECM Insulated Saddles - 1200ECM-1.5-1.5 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 1.50 inch (38.10 mm)
View Details
Conduit Hanger - NM2070 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction Non-Metallic
Features UL Listed
View Details