G40BS -- CONDUIT TO ROD CLAMP
Greaves Corporation
Conduit To Rod Clamp
G40BS
Description
BRASS SCREW MATERIAL
GROUND WIRE TO PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION
UL, CSA, NRTL APPROVAL
4/0 AWG STRANDED CONDUCTOR SIZE
GROUND-LOK[T] BRAND
G1BS MODEL
Description
BRASS SCREW MATERIAL
GROUND WIRE TO PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION
UL, CSA, NRTL APPROVAL
4/0 AWG STRANDED CONDUCTOR SIZE
GROUND-LOK[T] BRAND
G1BS MODEL
Datasheet
Suppliers
Conduit To Rod Clamp
G40BS
BRASS SCREW MATERIAL
GROUND WIRE TO PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION
UL, CSA, NRTL APPROVAL
4/0 AWG STRANDED CONDUCTOR SIZE
GROUND-LOK[T] BRAND
G1BS MODEL
- BRASS SCREW MATERIAL
- GROUND WIRE TO PIPE USED ON
- (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION
- UL, CSA, NRTL APPROVAL
- 4/0 AWG STRANDED CONDUCTOR SIZE
- GROUND-LOK[T] BRAND
- G1BS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pipe Hangers and Conduit Hangers |
|
Product Number
|
G40BS |
|
Product Name
|
Conduit To Rod Clamp |
|
Support Type
|
Pipe Clamp
|
Unlock Full Specs
to access all available technical data
Similar Products
Material of Construction
Steel
Maximum Load
0.1323 lbs (0.0600 kg)
View Details
Support Type
Pipe Clamp
Pipe Size
2.50 inch (63.50 mm)
View Details
Bridgeport Fittings, Inc.
Support Type
Conduit Hanger
Material of Construction
304 Stainless Steel
View Details
Hanger Type
Clevis Hanger (optional feature); Split Ring Hanger (optional feature)
Support Type
Pipe Clamp
Material of Construction
Carbon Steel
View Details